PJ Company PH, PT SERIES: Phenolic Wheels 1025PH87

Description
CAPACITY: 500 - 8000 LBS. The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies. Characteristics: Temperature range -45 to +250 degrees F Durometer 100 Shore DOptions: For high temperature applications use PT instead of PH and specify all metal parts For high impact use PL instead of PH For plastic thrust washers use TW suffix; ex. 420PH64TW Zerk grease fitting in hub on 5" diameter and above
Description
CAPACITY: 500 - 8000 LBS. The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies. Characteristics: Temperature range -45 to +250 degrees F Durometer 100 Shore DOptions: For high temperature applications use PT instead of PH and specify all metal parts For high impact use PL instead of PH For plastic thrust washers use TW suffix; ex. 420PH64TW Zerk grease fitting in hub on 5" diameter and above

Suppliers

Company
Product
Description
Supplier Links
PH, PT SERIES: Phenolic Wheels - 1025PH87 - PJ Company
Compton, CA, USA
PH, PT SERIES: Phenolic Wheels
1025PH87
PH, PT SERIES: Phenolic Wheels 1025PH87
CAPACITY: 500 - 8000 LBS. The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies. Characteristics: Temperature range -45 to +250 degrees F Durometer 100 Shore DOptions: For high temperature applications use PT instead of PH and specify all metal parts For high impact use PL instead of PH For plastic thrust washers use TW suffix; ex. 420PH64TW Zerk grease fitting in hub on 5" diameter and above

CAPACITY: 500 - 8000 LBS.
The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies.
Characteristics:
Temperature range -45 to +250 degrees F
Durometer 100 Shore DOptions:
For high temperature applications use PT instead of PH and specify all metal parts
For high impact use PL instead of PH
For plastic thrust washers use TW suffix; ex. 420PH64TW
Zerk grease fitting in hub on 5" diameter and above

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 1025PH87
Product Name PH, PT SERIES: Phenolic Wheels
Wheel Type Phenolic
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Soild Rubber Tyre Wheel with Plastic Centre - GB275 25/59 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.55 inch (268 mm)
View Details