Irwin Car and Equipment Standard Crane Wheel WC-241

Description
Irwin Car and Equipment, recognized for decades around the world as the expert in wheel assemblies and heavy-duty, rail-based material handling equipment, also supplies standard and custom crane wheels for all applications. Available in diameters of 6" to 36" and up, we also design and manufacture custom wheels for your specific design application in any configuration. And, our sales engineers are always ready to make recommendations when these wheels need to be integrated into complete wheel assemblies.
Datasheet
Description
Irwin Car and Equipment, recognized for decades around the world as the expert in wheel assemblies and heavy-duty, rail-based material handling equipment, also supplies standard and custom crane wheels for all applications. Available in diameters of 6" to 36" and up, we also design and manufacture custom wheels for your specific design application in any configuration. And, our sales engineers are always ready to make recommendations when these wheels need to be integrated into complete wheel assemblies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Crane Wheel - WC-241 - Irwin Car and Equipment
Irwin, PA, USA
Standard Crane Wheel
WC-241
Standard Crane Wheel WC-241
Irwin Car and Equipment, recognized for decades around the world as the expert in wheel assemblies and heavy-duty, rail-based material handling equipment, also supplies standard and custom crane wheels for all applications. Available in diameters of 6" to 36" and up, we also design and manufacture custom wheels for your specific design application in any configuration. And, our sales engineers are always ready to make recommendations when these wheels need to be integrated into complete wheel assemblies.

Irwin Car and Equipment, recognized for decades around the world as the expert in wheel assemblies and heavy-duty, rail-based material handling equipment, also supplies standard and custom crane wheels for all applications. Available in diameters of 6" to 36" and up, we also design and manufacture custom wheels for your specific design application in any configuration. And, our sales engineers are always ready to make recommendations when these wheels need to be integrated into complete wheel assemblies.

Supplier's Site Datasheet

Technical Specifications

  Irwin Car and Equipment
Product Category Wheels
Product Number WC-241
Product Name Standard Crane Wheel
Wheel Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 2479363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Urethane on Aluminum Wheels - UA Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal
Maximum Load 420 to 1500 lbs (190 to 680 kg)
Wheel Diameter 3.5 to 8 inch (88.9 to 203 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details