RS Components, Ltd. Trolley Wheels 2391417

Description
Guitel Hervieu 380110 Trolley Wheel
Request a Quote
Description
Guitel Hervieu 380110 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2391417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2391417
Trolley Wheels 2391417
Guitel Hervieu 380110 Trolley Wheel

Guitel Hervieu 380110 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2391417
Product Name Trolley Wheels
Maximum Load 26.46 lbs (12 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Trolley Wheels - 2391395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 2.44 inch (62 mm)
View Details
Trolley Wheels - 8489880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Trolley Wheels - 6949055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 507 lbs (230 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details