Piezosystem Jena, Inc. Compact Multi Dimensional Translation Stage TRITOR 400

Description
3D piezo positioning system highly compact design resulting in superior performance accurate parallel motion through parallelogram design high reliability due to solid state hinges motion without mechanical play high resolution in nm and sub-nm range motion up to 400 µm precision pin holes applications: optics laser tuning fiber positioning micromanipulation scanning systems vacuum and low temperature The TRITOR 400 was designed for large, highly parallel motion (up to 400 µm) in all three axes. The TRITOR 400 incorporates a highly compact design, parallel motion due to its parallelogram design, and high reliability because of the solid state hinges. As an option, all TRITOR 400 elements may be specially prepared for vacuum and/or low temperature applications. All TRITOR stages consist of actuators integrated into a housing with an internal lever transmission. This housing is constructed of stainless steel, in combination with anodized aluminum, which results in a rugged yet highly compact design. Selected components can be mounted on the top plate by four tapped holes and can be accurately located by using the precision pin holes.
Datasheet
Description
3D piezo positioning system highly compact design resulting in superior performance accurate parallel motion through parallelogram design high reliability due to solid state hinges motion without mechanical play high resolution in nm and sub-nm range motion up to 400 µm precision pin holes applications: optics laser tuning fiber positioning micromanipulation scanning systems vacuum and low temperature The TRITOR 400 was designed for large, highly parallel motion (up to 400 µm) in all three axes. The TRITOR 400 incorporates a highly compact design, parallel motion due to its parallelogram design, and high reliability because of the solid state hinges. As an option, all TRITOR 400 elements may be specially prepared for vacuum and/or low temperature applications. All TRITOR stages consist of actuators integrated into a housing with an internal lever transmission. This housing is constructed of stainless steel, in combination with anodized aluminum, which results in a rugged yet highly compact design. Selected components can be mounted on the top plate by four tapped holes and can be accurately located by using the precision pin holes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Multi Dimensional Translation Stage - TRITOR 400 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Compact Multi Dimensional Translation Stage
TRITOR 400
Compact Multi Dimensional Translation Stage TRITOR 400
3D piezo positioning system highly compact design resulting in superior performance accurate parallel motion through parallelogram design high reliability due to solid state hinges motion without mechanical play high resolution in nm and sub-nm range motion up to 400 µm precision pin holes applications: optics laser tuning fiber positioning micromanipulation scanning systems vacuum and low temperature The TRITOR 400 was designed for large, highly parallel motion (up to 400 µm) in all three axes. The TRITOR 400 incorporates a highly compact design, parallel motion due to its parallelogram design, and high reliability because of the solid state hinges. As an option, all TRITOR 400 elements may be specially prepared for vacuum and/or low temperature applications. All TRITOR stages consist of actuators integrated into a housing with an internal lever transmission. This housing is constructed of stainless steel, in combination with anodized aluminum, which results in a rugged yet highly compact design. Selected components can be mounted on the top plate by four tapped holes and can be accurately located by using the precision pin holes.

3D piezo positioning system

  • highly compact design resulting in superior performance
  • accurate parallel motion through parallelogram design
  • high reliability due to solid state hinges
  • motion without mechanical play
  • high resolution in nm and sub-nm range
  • motion up to 400 µm
  • precision pin holes

applications:

  • optics
  • laser tuning
  • fiber positioning
  • micromanipulation
  • scanning systems
  • vacuum and low temperature

The TRITOR 400 was designed for large, highly parallel motion (up to 400 µm) in all three axes.

The TRITOR 400 incorporates a highly compact design, parallel motion due to its parallelogram design, and high reliability because of the solid state hinges.
As an option, all TRITOR 400 elements may be specially prepared for vacuum and/or low temperature applications. All TRITOR stages consist of actuators integrated into a housing with an internal lever transmission. This housing is constructed of stainless steel, in combination with anodized aluminum, which results in a rugged yet highly compact design.

Selected components can be mounted on the top plate by four tapped holes and can be accurately located by using the precision pin holes.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number TRITOR 400
Product Name Compact Multi Dimensional Translation Stage
Electrical Connector LEMO
Maximum Voltage -10 to 150 volts
Stiffness 0.2500 to 0.3000 N/µm (1428 to 1713 lb/in)
Capacitance 14000 nF
Unlock Full Specs
to access all available technical data

Similar Products

Closed Loop Picomotor Actuator, 12.7 mm Travel, Compact - 8311 - Newport MKS
Specs
Electrical Connector 15-pin D-sub HD & 4-pin RJ-22
Blocked Force 22 N (79.13 oz)
View Details
Encapsulated PICMA Stack Piezo Actuators -  - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Stack
Electrical Connector AWG30
Blocked Force 1200 N (4316 oz)
View Details
Piezoelectric Actuators -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Actuator Configuration Stack; Tube
Electrical Connector AWG30
Maximum Displacement 4.6 to 68 µm (0.1811 to 2.68 mils)
View Details
Compact Z Directional Element - PZ 20 D12 - Piezosystem Jena, Inc.
Specs
Electrical Connector LEMO
Maximum Voltage -20 to 130 volts
Stiffness 3.3 N/µm (18843 lb/in)
View Details