The 8353-V is a vacuum-compatible tiny Picomotor actuator designed for operation down to 10⁻⁶ hPa, with a travel range of 12.7 mm and a nominal axial load capacity of 9.8 N. It delivers minimum incremental motion below 30 nm and a maximum axial holding force of 45 N. The actuator has a 6.35 mm shank mounting and uses Teflon wire with a 44.5 mm length, featuring flying leads inside the vacuum chamber and a supplied 2.1 m RJ22 cable outside. Its maximum speed exceeds 1.27 mm/min at 1750 Hz, with a rated life exceeding 1.5 × 10⁸ steps. Operating temperature ranges from +10 °C to +40 °C, and storage conditions are -5 °C to 40 °C at less than 40% relative humidity.
The 8353-V Vacuum Compatible Tiny Picomotor Actuator is designed for environments down to 10-6 Torr. It's perfect for moving small optics and stages in your vacuum chambers.
| Newport MKS | |
|---|---|
| Product Category | Piezoelectric Actuators |
| Product Number | 8353-V |
| Product Name | Picomotor Actuator, Tiny, 0.5 in. Travel, Vacuum-Compatible |
| Blocked Force | 13 N (46.76 oz) |