Knick Interface LLC P32100 Isolated Temperature Transmitter | SIL 2 / SIL 3 Functional Safety P32100

Description
The universal transmitters for temperature measurement with resistance thermometers and thermocouples - in a 6-mm housing with infrared interface and SIL approval. Universal usability from simple to challenging measurement demands with all known temperature sensors Convenient setting of all parameters via IrDA interface. Uncomplicated, menu-guided adjustment also “on site” including archiving of configuration data Intuitive configuration of basic parameters – easy, without tools, using 4 rotary and 8 DIP switches Calibrated range selection No complicated adjusting Automatic detection of the sensor connection (2-, 3- or 4-wire) Protective separation according to EN 61140. Protection of maintenance staff and subsequent devices against excessively high voltages up to 300 V AC/DC Functional safety up to SIL 2 (up to SIL 3 in case of redundant configuration) with TÜV certificate. Systematically developed according to EN 61508 High accuracy due to innovative circuit design Minimum space consumption in the enclosure - modular housing: just 6 mm wide - more transmitters per meter of DIN rail Low-cost assembly Quick mounting, convenient connection of power supply through DIN rail bus connectors (in case of 24 V DC power supply) 5-year warranty The universal P32100 temperature transmitters provide connection possibilities for all common thermocouples and resistance thermometers. They can be flexibly adapted to the respective measuring task using DIP and rotary encoder switches or via an IrDA port. 3-port isolation with protective separation up to 300 V AC/DC according to EN 61140 ensures optimal protection of personnel and equipment as well as unaltered transmission of the measurement signals. The P32100 offer maximum performance in the smallest of spaces. Resistance thermometers can be operated in 2-, 3- or 4-wire configuration. The connection configuration is automatically recognized, adjustment is not required. All standard thermocouples can be read with internal or external reference junction compensation. Input voltage signals up to +/- 1000 mV are converted into 0/4 to 20 mA or 0 to 10 V standard signals. This enables low-cost implementation of current measurements using shunt resistors, for example. Special measuring tasks can be solved with ThermoTrans devices which Knick configures according to individual specifications. Fixed-range devices without switches are used, for example, when manipulations or mix-ups must be precluded. For applications requiring a high level of functional safety, Knick offers the P32100 transmitter with SIL approval. The requirements of EN 61508 were implemented through specially developed hardware and software. The fail-safe concept makes use of structural measures at the device level (redundancy of system components) and diagnostic methods for selective fault detection. The product is SIL 2 approved (EN 61508) by an authorized body (TÜV Rheinland). SIL 3 in redundant implementations.
Request a Quote Datasheet
Description
The universal transmitters for temperature measurement with resistance thermometers and thermocouples - in a 6-mm housing with infrared interface and SIL approval. Universal usability from simple to challenging measurement demands with all known temperature sensors Convenient setting of all parameters via IrDA interface. Uncomplicated, menu-guided adjustment also “on site” including archiving of configuration data Intuitive configuration of basic parameters – easy, without tools, using 4 rotary and 8 DIP switches Calibrated range selection No complicated adjusting Automatic detection of the sensor connection (2-, 3- or 4-wire) Protective separation according to EN 61140. Protection of maintenance staff and subsequent devices against excessively high voltages up to 300 V AC/DC Functional safety up to SIL 2 (up to SIL 3 in case of redundant configuration) with TÜV certificate. Systematically developed according to EN 61508 High accuracy due to innovative circuit design Minimum space consumption in the enclosure - modular housing: just 6 mm wide - more transmitters per meter of DIN rail Low-cost assembly Quick mounting, convenient connection of power supply through DIN rail bus connectors (in case of 24 V DC power supply) 5-year warranty The universal P32100 temperature transmitters provide connection possibilities for all common thermocouples and resistance thermometers. They can be flexibly adapted to the respective measuring task using DIP and rotary encoder switches or via an IrDA port. 3-port isolation with protective separation up to 300 V AC/DC according to EN 61140 ensures optimal protection of personnel and equipment as well as unaltered transmission of the measurement signals. The P32100 offer maximum performance in the smallest of spaces. Resistance thermometers can be operated in 2-, 3- or 4-wire configuration. The connection configuration is automatically recognized, adjustment is not required. All standard thermocouples can be read with internal or external reference junction compensation. Input voltage signals up to +/- 1000 mV are converted into 0/4 to 20 mA or 0 to 10 V standard signals. This enables low-cost implementation of current measurements using shunt resistors, for example. Special measuring tasks can be solved with ThermoTrans devices which Knick configures according to individual specifications. Fixed-range devices without switches are used, for example, when manipulations or mix-ups must be precluded. For applications requiring a high level of functional safety, Knick offers the P32100 transmitter with SIL approval. The requirements of EN 61508 were implemented through specially developed hardware and software. The fail-safe concept makes use of structural measures at the device level (redundancy of system components) and diagnostic methods for selective fault detection. The product is SIL 2 approved (EN 61508) by an authorized body (TÜV Rheinland). SIL 3 in redundant implementations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P32100 Isolated Temperature Transmitter | SIL 2 / SIL 3 Functional Safety - P32100 - Knick Interface LLC
Huntington Beach, CA, United States
P32100 Isolated Temperature Transmitter | SIL 2 / SIL 3 Functional Safety
P32100
P32100 Isolated Temperature Transmitter | SIL 2 / SIL 3 Functional Safety P32100
The universal transmitters for temperature measurement with resistance thermometers and thermocouples - in a 6-mm housing with infrared interface and SIL approval. Universal usability from simple to challenging measurement demands with all known temperature sensors Convenient setting of all parameters via IrDA interface. Uncomplicated, menu-guided adjustment also “on site” including archiving of configuration data Intuitive configuration of basic parameters – easy, without tools, using 4 rotary and 8 DIP switches Calibrated range selection No complicated adjusting Automatic detection of the sensor connection (2-, 3- or 4-wire) Protective separation according to EN 61140. Protection of maintenance staff and subsequent devices against excessively high voltages up to 300 V AC/DC Functional safety up to SIL 2 (up to SIL 3 in case of redundant configuration) with TÜV certificate. Systematically developed according to EN 61508 High accuracy due to innovative circuit design Minimum space consumption in the enclosure - modular housing: just 6 mm wide - more transmitters per meter of DIN rail Low-cost assembly Quick mounting, convenient connection of power supply through DIN rail bus connectors (in case of 24 V DC power supply) 5-year warranty The universal P32100 temperature transmitters provide connection possibilities for all common thermocouples and resistance thermometers. They can be flexibly adapted to the respective measuring task using DIP and rotary encoder switches or via an IrDA port. 3-port isolation with protective separation up to 300 V AC/DC according to EN 61140 ensures optimal protection of personnel and equipment as well as unaltered transmission of the measurement signals. The P32100 offer maximum performance in the smallest of spaces. Resistance thermometers can be operated in 2-, 3- or 4-wire configuration. The connection configuration is automatically recognized, adjustment is not required. All standard thermocouples can be read with internal or external reference junction compensation. Input voltage signals up to +/- 1000 mV are converted into 0/4 to 20 mA or 0 to 10 V standard signals. This enables low-cost implementation of current measurements using shunt resistors, for example. Special measuring tasks can be solved with ThermoTrans devices which Knick configures according to individual specifications. Fixed-range devices without switches are used, for example, when manipulations or mix-ups must be precluded. For applications requiring a high level of functional safety, Knick offers the P32100 transmitter with SIL approval. The requirements of EN 61508 were implemented through specially developed hardware and software. The fail-safe concept makes use of structural measures at the device level (redundancy of system components) and diagnostic methods for selective fault detection. The product is SIL 2 approved (EN 61508) by an authorized body (TÜV Rheinland). SIL 3 in redundant implementations.

The universal transmitters for temperature measurement with resistance thermometers and thermocouples - in a 6-mm housing with infrared interface and SIL approval.

  • Universal usability
    from simple to challenging measurement demands with all known temperature sensors
  • Convenient setting of all parameters
    via IrDA interface. Uncomplicated, menu-guided adjustment also “on site” including archiving of configuration data
  • Intuitive configuration
    of basic parameters – easy, without tools, using 4 rotary and 8 DIP switches
  • Calibrated range selection
    No complicated adjusting
  • Automatic detection
    of the sensor connection (2-, 3- or 4-wire)
  • Protective separation
    according to EN 61140. Protection of maintenance staff and subsequent devices against excessively high voltages up to 300 V AC/DC
  • Functional safety
    up to SIL 2 (up to SIL 3 in case of redundant configuration) with TÜV certificate. Systematically developed according to EN 61508
  • High accuracy
    due to innovative circuit design
  • Minimum space consumption
    in the enclosure - modular housing: just 6 mm wide - more transmitters per meter of DIN rail
  • Low-cost assembly
    Quick mounting, convenient connection of power supply through DIN rail bus connectors (in case of 24 V DC power supply)
  • 5-year warranty

The universal P32100 temperature transmitters provide connection possibilities for all common thermocouples and resistance thermometers. They can be flexibly adapted to the respective measuring task using DIP and rotary encoder switches or via an IrDA port.

3-port isolation with protective separation up to 300 V AC/DC according to EN 61140 ensures optimal protection of personnel and equipment as well as unaltered transmission of the measurement signals. The P32100 offer maximum performance in the smallest of spaces.

Resistance thermometers can be operated in 2-, 3- or 4-wire configuration. The connection configuration is automatically recognized, adjustment is not required. All standard thermocouples can be read with internal or external reference junction compensation.

Input voltage signals up to +/- 1000 mV are converted into 0/4 to 20 mA or 0 to 10 V standard signals. This enables low-cost implementation of current measurements using shunt resistors, for example.
Special measuring tasks can be solved with ThermoTrans devices which Knick configures according to individual specifications. Fixed-range devices without switches are used, for example, when manipulations or mix-ups must be precluded.

For applications requiring a high level of functional safety, Knick offers the P32100 transmitter with SIL approval. The requirements of EN 61508 were implemented through specially developed hardware and software. The fail-safe concept makes use of structural measures at the device level (redundancy of system components) and diagnostic methods for selective fault detection. The product is SIL 2 approved (EN 61508) by an authorized body (TÜV Rheinland). SIL 3 in redundant implementations.

Supplier's Site Datasheet

Technical Specifications

  Knick Interface LLC
Product Category Sensor Transmitters
Product Number P32100
Product Name P32100 Isolated Temperature Transmitter | SIL 2 / SIL 3 Functional Safety
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

P32200 Strain Gauge Transmitter | SIL 2 / SIL 3 Functional Safety - P32200 - Knick Interface LLC
Specs
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs Bridge Input; Load cells , Strain gauges
View Details
P32000 Isolated Sensor Transducer | SIL 2 / SIL 3 Functional Safety - P32000 - Knick Interface LLC
Specs
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs Thermocouple Input; RTD Input; Bridge Input; Potentiometers , Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Strain gauges , Thermocouples
View Details
P16800 Universal Speed Signal Doubler/Converter | SIL 4 Non-interacting Extraction of RPM/Speed Sensor Signals | SIL 2 Safe Transmission - P16800 - Knick Interface LLC
Specs
Outputs Direction of travel (DOT) – only one output , Low: , min. 6 mA, max.: 14 or 20 mA; Analog Current Output; Analog Voltage Output
Form Factor Panel / Chassis Mount; DIN Rail
Analog Input Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%; Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%
View Details
P16000 Pulse Frequency Conditioner | SIL 3 Non-interacting Extraction of RPM/Speed Sensor Signals - P16000 - Knick Interface LLC
Specs
Outputs 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Analog Input 0 ... 0.5 kHz , 0 ... 1 kHz , 0 ... 2 kHz , 0 ... 5 kHz , 0 ... 10 kHz , 0 ... 20 kHz , Speed sensor signal
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details