Knick Interface LLC P32200 Strain Gauge Transmitter | SIL 2 / SIL 3 Functional Safety P32200

Description
The universal P32200 strain gauge transmitters provide connection possibilities for all standard strain gauge force transducers and strain gauge load cells in full bridge configuration. They can be flexibly adapted to the respective measuring task using DIP and rotary encoder switches or via an IrDA port. Universal usability for strain gauges, pressure and load cells, and other resistive measuring bridges Convenient setting of all parameters via IrDA interface. Uncomplicated, menu-guided adjustment also “on site“ including archiving of the configuration data. Intuitive configuration of the basic parameters. Easy, without tools, using 4 rotary and 8 DIP switches Calibrated range selection No complicated trimming Convenient adjustment Zero point and sensitivity adjustable via IrDA port Simulation of any desired output values for correct installation/commiss ioning Protective separation according to EN 61140 - protection of the maintenance staff and subsequent devices against excessively high voltages up to 300 V AC/DC Functional safety up to SIL 2 (up to SIL 3 in case of redundant configuration) with TÜV certificate Systematically developed according to EN 61508 High accuracy due to innovative circuit design Minimum space consumption in the enclosure. Modular housing: just 6 mm wide. More transmitters per meter of DIN rail Low-cost assembly Quick mounting, convenient connection of power supply through DIN rail bus connectors (in case of 24 V DC power supply) 5-year warranty 3-port isolation with protective separation up to 300 V AC/DC according to EN 61140 ensures optimal protection of personnel and equipment as well as unaltered transmission of the measurement signals. The P32200 offer maximum performance in the smallest of spaces. Adjusting the zero point and sensitivity to the individual strain gauge sensor is particularly convenient via the infrared port, for example using a PDA. Sensors with known characteristics can be very easily calibrated using 4 rotary encoder switches and 8 DIP switches. Special measuring tasks can be solved with SensoTrans devices that Knick configures according to individual specifications. Fixed-range devices without switches are used, for example, when manipulations or mix-ups must be precluded. Knick offers the P32200 transmitter with SIL approval for applications with high demands on functional safety. The requirements of EN 61508 were implemented through specially developed hardware and software. The implemented fail-safe concept makes use of structural measures at the device level (redundancy of system components) and diagnostic methods for selective fault detection. The product is SIL 2 approved (EN 61508) by an authorized body (TÜV Rheinland). SIL 3 in redundant implementations
Request a Quote
Description
The universal P32200 strain gauge transmitters provide connection possibilities for all standard strain gauge force transducers and strain gauge load cells in full bridge configuration. They can be flexibly adapted to the respective measuring task using DIP and rotary encoder switches or via an IrDA port. Universal usability for strain gauges, pressure and load cells, and other resistive measuring bridges Convenient setting of all parameters via IrDA interface. Uncomplicated, menu-guided adjustment also “on site“ including archiving of the configuration data. Intuitive configuration of the basic parameters. Easy, without tools, using 4 rotary and 8 DIP switches Calibrated range selection No complicated trimming Convenient adjustment Zero point and sensitivity adjustable via IrDA port Simulation of any desired output values for correct installation/commiss ioning Protective separation according to EN 61140 - protection of the maintenance staff and subsequent devices against excessively high voltages up to 300 V AC/DC Functional safety up to SIL 2 (up to SIL 3 in case of redundant configuration) with TÜV certificate Systematically developed according to EN 61508 High accuracy due to innovative circuit design Minimum space consumption in the enclosure. Modular housing: just 6 mm wide. More transmitters per meter of DIN rail Low-cost assembly Quick mounting, convenient connection of power supply through DIN rail bus connectors (in case of 24 V DC power supply) 5-year warranty 3-port isolation with protective separation up to 300 V AC/DC according to EN 61140 ensures optimal protection of personnel and equipment as well as unaltered transmission of the measurement signals. The P32200 offer maximum performance in the smallest of spaces. Adjusting the zero point and sensitivity to the individual strain gauge sensor is particularly convenient via the infrared port, for example using a PDA. Sensors with known characteristics can be very easily calibrated using 4 rotary encoder switches and 8 DIP switches. Special measuring tasks can be solved with SensoTrans devices that Knick configures according to individual specifications. Fixed-range devices without switches are used, for example, when manipulations or mix-ups must be precluded. Knick offers the P32200 transmitter with SIL approval for applications with high demands on functional safety. The requirements of EN 61508 were implemented through specially developed hardware and software. The implemented fail-safe concept makes use of structural measures at the device level (redundancy of system components) and diagnostic methods for selective fault detection. The product is SIL 2 approved (EN 61508) by an authorized body (TÜV Rheinland). SIL 3 in redundant implementations
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SensoTrans DMS P 32200 is a strain gauge transmitter for full-bridge sensors, housed in a 6.2 mm wide module for DIN rail mounting. It accepts 24 V DC power via screw terminals or bus connectors and provides 4-20 mA, 0-20 mA, 0-5 V, or 0-10 V outputs with 16-bit resolution. The device features 3-port isolation rated for 300 V AC/DC per EN 61140 and supports calibration via DIP switches, rotary encoders, or an IrDA interface. It is certified SIL 2 per IEC 61508, with SIL 3 possible in redundant setups, and includes fail-safe signaling via output levels and LEDs. Operating temperature ranges from 0 to +55 °C, with IP40 housing protection. RoHS compliant and meeting EN 61326 Class B EMC standards.

Datasheet Summary
Powered by GS/AI

The SensoTrans DMS P 32200 is a strain gauge transmitter for full-bridge sensors, housed in a 6.2 mm wide module for DIN rail mounting. It accepts 24 V DC power via screw terminals or bus connectors and provides 4-20 mA, 0-20 mA, 0-5 V, or 0-10 V outputs with 16-bit resolution. The device features 3-port isolation rated for 300 V AC/DC per EN 61140 and supports calibration via DIP switches, rotary encoders, or an IrDA interface. It is certified SIL 2 per IEC 61508, with SIL 3 possible in redundant setups, and includes fail-safe signaling via output levels and LEDs. Operating temperature ranges from 0 to +55 °C, with IP40 housing protection. RoHS compliant and meeting EN 61326 Class B EMC standards.

Suppliers

Company
Product
Description
Supplier Links
P32200 Strain Gauge Transmitter | SIL 2 / SIL 3 Functional Safety - P32200 - Knick Interface LLC
Huntington Beach, CA, United States
P32200 Strain Gauge Transmitter | SIL 2 / SIL 3 Functional Safety
P32200
P32200 Strain Gauge Transmitter | SIL 2 / SIL 3 Functional Safety P32200
The universal P32200 strain gauge transmitters provide connection possibilities for all standard strain gauge force transducers and strain gauge load cells in full bridge configuration. They can be flexibly adapted to the respective measuring task using DIP and rotary encoder switches or via an IrDA port. Universal usability for strain gauges, pressure and load cells, and other resistive measuring bridges Convenient setting of all parameters via IrDA interface. Uncomplicated, menu-guided adjustment also “on site“ including archiving of the configuration data. Intuitive configuration of the basic parameters. Easy, without tools, using 4 rotary and 8 DIP switches Calibrated range selection No complicated trimming Convenient adjustment Zero point and sensitivity adjustable via IrDA port Simulation of any desired output values for correct installation/commiss ioning Protective separation according to EN 61140 - protection of the maintenance staff and subsequent devices against excessively high voltages up to 300 V AC/DC Functional safety up to SIL 2 (up to SIL 3 in case of redundant configuration) with TÜV certificate Systematically developed according to EN 61508 High accuracy due to innovative circuit design Minimum space consumption in the enclosure. Modular housing: just 6 mm wide. More transmitters per meter of DIN rail Low-cost assembly Quick mounting, convenient connection of power supply through DIN rail bus connectors (in case of 24 V DC power supply) 5-year warranty 3-port isolation with protective separation up to 300 V AC/DC according to EN 61140 ensures optimal protection of personnel and equipment as well as unaltered transmission of the measurement signals. The P32200 offer maximum performance in the smallest of spaces. Adjusting the zero point and sensitivity to the individual strain gauge sensor is particularly convenient via the infrared port, for example using a PDA. Sensors with known characteristics can be very easily calibrated using 4 rotary encoder switches and 8 DIP switches. Special measuring tasks can be solved with SensoTrans devices that Knick configures according to individual specifications. Fixed-range devices without switches are used, for example, when manipulations or mix-ups must be precluded. Knick offers the P32200 transmitter with SIL approval for applications with high demands on functional safety. The requirements of EN 61508 were implemented through specially developed hardware and software. The implemented fail-safe concept makes use of structural measures at the device level (redundancy of system components) and diagnostic methods for selective fault detection. The product is SIL 2 approved (EN 61508) by an authorized body (TÜV Rheinland). SIL 3 in redundant implementations

The universal P32200 strain gauge transmitters provide connection possibilities for all standard strain gauge force transducers and strain gauge load cells in full bridge configuration. They can be flexibly adapted to the respective measuring task using DIP and rotary encoder switches or via an IrDA port.

  • Universal usability
    for strain gauges, pressure and load cells, and other resistive measuring bridges
  • Convenient setting of all parameters
    via IrDA interface. Uncomplicated, menu-guided adjustment also “on site“ including archiving of the configuration data.
  • Intuitive configuration
    of the basic parameters. Easy, without tools, using 4 rotary and 8 DIP switches
  • Calibrated range selection
    No complicated trimming
  • Convenient adjustment
    Zero point and sensitivity adjustable via IrDA port
  • Simulation
    of any desired output values for correct installation/commissioning
  • Protective separation
    according to EN 61140 - protection of the maintenance staff and subsequent devices against excessively high voltages up to 300 V AC/DC
  • Functional safety
    up to SIL 2 (up to SIL 3 in case of redundant configuration) with TÜV certificate Systematically developed according to EN 61508
  • High accuracy
    due to innovative circuit design
  • Minimum space consumption
    in the enclosure. Modular housing: just 6 mm wide. More transmitters per meter of DIN rail
  • Low-cost assembly
    Quick mounting, convenient connection of power supply through DIN rail bus connectors (in case of 24 V DC power supply)
  • 5-year warranty

3-port isolation with protective separation up to 300 V AC/DC according to EN 61140 ensures optimal protection of personnel and equipment as well as unaltered transmission of the measurement signals. The P32200 offer maximum performance in the smallest of spaces.

Adjusting the zero point and sensitivity to the individual strain gauge sensor is particularly convenient via the infrared port, for example using a PDA. Sensors with known characteristics can be very easily calibrated using 4 rotary encoder switches and 8 DIP switches. Special measuring tasks can be solved with SensoTrans devices that Knick configures according to individual specifications. Fixed-range devices without switches are used, for example, when manipulations or mix-ups must be precluded.

Knick offers the P32200 transmitter with SIL approval for applications with high demands on functional safety. The requirements of EN 61508 were implemented through specially developed hardware and software. The implemented fail-safe concept makes use of structural measures at the device level (redundancy of system components) and diagnostic methods for selective fault detection. The product is SIL 2 approved (EN 61508) by an authorized body (TÜV Rheinland). SIL 3 in redundant implementations

Supplier's Site Datasheet

Technical Specifications

  Knick Interface LLC
Product Category Sensor Transmitters
Product Number P32200
Product Name P32200 Strain Gauge Transmitter | SIL 2 / SIL 3 Functional Safety
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

P32000 Isolated Sensor Transducer | SIL 2 / SIL 3 Functional Safety - P32000 - Knick Interface LLC
Specs
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs Thermocouple Input; RTD Input; Bridge Input; Potentiometers , Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Strain gauges , Thermocouples
View Details
P16800 Universal Speed Signal Doubler/Converter | SIL 4 Non-interacting Extraction of RPM/Speed Sensor Signals | SIL 2 Safe Transmission - P16800 - Knick Interface LLC
Specs
Outputs Direction of travel (DOT) – only one output , Low: , min. 6 mA, max.: 14 or 20 mA; Analog Current Output; Analog Voltage Output
Form Factor Panel / Chassis Mount; DIN Rail
Analog Input Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%; Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%
View Details
A20210 Temperature Transmitter | Input Pt100/Pt1000, Thermocouple | Space-saving 6 mm Enclosure - A20210 - Knick Interface LLC
Specs
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs Thermocouple Input; RTD Input; Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
View Details
A20230 Resistance Transmitter | Space-saving 6 mm Enclosure - A20230 - Knick Interface LLC
Specs
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs Potentiometers , Resistors
View Details