Dataforth Corporation DSCP81 Configurable Voltage/Current Input Signal Conditioner, DIN Mount DSCP81-0x

Description
Each isolated DSCP81 signal conditioner is designed for measuring voltages up to ±1000VDC and currents up to ±100mA. The input type, measurement range, and other features are software configurable. A PC with RS-232C serial port, the DSCX-787 and DSCX-587 interface cables, and the DSCX-557 configuration software are required to program the DSCP81. The DSCP81 can interface to either a current or voltage input and provide a current or voltage output. The input filter characteristics, input and output ranges, input signal linearization, signal inversion, and optional alarm relay output are all software configurable by the user. The input signal may be linearized using up to 50 points of interpolation. Optionally, the user may specify all configurable parameters and request factory configuration. Two models are available offering wide-range power supply connection: 24 to 60VDC/AC, and 85 to 230VDC/AC. The DSCX-557 configuration software allows query, print-out and saving of configuration settings, display of input measurement value, and display of interpolation table points.
Request a Quote
Description
Each isolated DSCP81 signal conditioner is designed for measuring voltages up to ±1000VDC and currents up to ±100mA. The input type, measurement range, and other features are software configurable. A PC with RS-232C serial port, the DSCX-787 and DSCX-587 interface cables, and the DSCX-557 configuration software are required to program the DSCP81. The DSCP81 can interface to either a current or voltage input and provide a current or voltage output. The input filter characteristics, input and output ranges, input signal linearization, signal inversion, and optional alarm relay output are all software configurable by the user. The input signal may be linearized using up to 50 points of interpolation. Optionally, the user may specify all configurable parameters and request factory configuration. Two models are available offering wide-range power supply connection: 24 to 60VDC/AC, and 85 to 230VDC/AC. The DSCX-557 configuration software allows query, print-out and saving of configuration settings, display of input measurement value, and display of interpolation table points.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSCP81 is a DIN-rail mounted signal conditioner for measuring voltages up to ±1000VDC and currents up to ±100mA, with software-configurable input and output ranges, filter settings, linearization, and alarm relay functionality. It provides 3700Vrms isolation between input, output, and power supply, and supports two power supply options: 24-60VDC/AC or 85-230VDC/AC. Output options include voltage (-10V to +10V) or current (-20mA to +20mA), with configurable alarm relay contacts rated for 2A at 250VAC or 125VDC. The device operates from -25°C to +55°C, mounts to DIN EN 50022 rails, and is CE compliant. Programming requires a PC, DSCX-787 and DSCX-587 cables, and DSCX-557 software. Physical dimensions are 69.2mm × 17.5mm × 114mm.

Datasheet Summary
Powered by GS/AI

The DSCP81 is a DIN-rail mounted signal conditioner for measuring voltages up to ±1000VDC and currents up to ±100mA, with software-configurable input and output ranges, filter settings, linearization, and alarm relay functionality. It provides 3700Vrms isolation between input, output, and power supply, and supports two power supply options: 24-60VDC/AC or 85-230VDC/AC. Output options include voltage (-10V to +10V) or current (-20mA to +20mA), with configurable alarm relay contacts rated for 2A at 250VAC or 125VDC. The device operates from -25°C to +55°C, mounts to DIN EN 50022 rails, and is CE compliant. Programming requires a PC, DSCX-787 and DSCX-587 cables, and DSCX-557 software. Physical dimensions are 69.2mm × 17.5mm × 114mm.

Suppliers

Company
Product
Description
Supplier Links
DSCP81 Configurable Voltage/Current Input Signal Conditioner, DIN Mount - DSCP81-0x - Dataforth Corporation
Tucson, AZ, USA
DSCP81 Configurable Voltage/Current Input Signal Conditioner, DIN Mount
DSCP81-0x
DSCP81 Configurable Voltage/Current Input Signal Conditioner, DIN Mount DSCP81-0x
Each isolated DSCP81 signal conditioner is designed for measuring voltages up to ±1000VDC and currents up to ±100mA. The input type, measurement range, and other features are software configurable. A PC with RS-232C serial port, the DSCX-787 and DSCX-587 interface cables, and the DSCX-557 configuration software are required to program the DSCP81. The DSCP81 can interface to either a current or voltage input and provide a current or voltage output. The input filter characteristics, input and output ranges, input signal linearization, signal inversion, and optional alarm relay output are all software configurable by the user. The input signal may be linearized using up to 50 points of interpolation. Optionally, the user may specify all configurable parameters and request factory configuration. Two models are available offering wide-range power supply connection: 24 to 60VDC/AC, and 85 to 230VDC/AC. The DSCX-557 configuration software allows query, print-out and saving of configuration settings, display of input measurement value, and display of interpolation table points.

Each isolated DSCP81 signal conditioner is designed for measuring voltages up to ±1000VDC and currents up to ±100mA. The input type, measurement range, and other features are software configurable. A PC with RS-232C serial port, the DSCX-787 and DSCX-587 interface cables, and the DSCX-557 configuration software are required to program the DSCP81.
The DSCP81 can interface to either a current or voltage input and provide a current or voltage output. The input filter characteristics, input and output ranges, input signal linearization, signal inversion, and optional alarm relay output are all software configurable by the user. The input signal may be linearized using up to 50 points of interpolation. Optionally, the user may specify all configurable parameters and request factory configuration.
Two models are available offering wide-range power supply connection: 24 to 60VDC/AC, and 85 to 230VDC/AC. The DSCX-557 configuration software allows query, print-out and saving of configuration settings, display of input measurement value, and display of interpolation table points.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Signal Conditioners
Product Number DSCP81-0x
Product Name DSCP81 Configurable Voltage/Current Input Signal Conditioner, DIN Mount
Signal Conditioning Isolation Amplifier; SigIsol
Form Factor DIN Rail
Outputs Analog Current Output
User Interface Computer Programmable
Filter / Amplifier Amplifier; Filter
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-04 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
SCM7B34/34N Isolated Linearized 2- Or 3-Wire RTD Input Modules - SCM7B34/34N-xx - Dataforth Corporation
Specs
Signal Conditioning Filter; Instrumentation Amplifier; SigIsol
Form Factor DIN Rail; Rack Mount
Excitation Current
View Details
Signal Conditioners and Isolators - DSCA43-02 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners and Isolators - DSCA41-10C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details