Picosecond Pulse Labs, Inc. 10Gb/s Flat Group Delay Filter Model 5933

Description
Features OC-192 Data Rate Design Very Low Group Delay Variation Absorptive Low Reflection Quasi-Gaussian Response Applications SONET and SDH Systems Fiber-optic Receivers Test and Measurement The Picosecond Advantage: Picosecond Pulse Labs has 20 years of expertise in broadband component design. These filters have the best transient response to high speed pulses in the industry, and they have group delay variation of <3 ps. These quasi-Gaussian filters are described in AN-7a, “Low-Pass Risetime Filters for Time Domain Applications”.Description: Our Model 5933 Flat Group Delay Low-Pass Filter is designed for OEM use in high-speed digital networks and telecommunication systems. This device uses a proprietary, absorptive filter design that has attenuation and time domain characteristics similar to those of the 4th order Bessel-Thomson filter. Traditional Bessel-Thomson designs filter by reflecting stop-band frequency signals and thus can cause increased bit error rates and eye diagram closure due to multiple reflections. By contrast, these filters filter by absorption. They have excellent impedance matches and very good return losses, both within and above the filter pass band. The Flat Group Delay style filter exhibits quasi-Gaussian insertion loss characteristics, with superior time domain performance.
Description
Features OC-192 Data Rate Design Very Low Group Delay Variation Absorptive Low Reflection Quasi-Gaussian Response Applications SONET and SDH Systems Fiber-optic Receivers Test and Measurement The Picosecond Advantage: Picosecond Pulse Labs has 20 years of expertise in broadband component design. These filters have the best transient response to high speed pulses in the industry, and they have group delay variation of <3 ps. These quasi-Gaussian filters are described in AN-7a, “Low-Pass Risetime Filters for Time Domain Applications”.Description: Our Model 5933 Flat Group Delay Low-Pass Filter is designed for OEM use in high-speed digital networks and telecommunication systems. This device uses a proprietary, absorptive filter design that has attenuation and time domain characteristics similar to those of the 4th order Bessel-Thomson filter. Traditional Bessel-Thomson designs filter by reflecting stop-band frequency signals and thus can cause increased bit error rates and eye diagram closure due to multiple reflections. By contrast, these filters filter by absorption. They have excellent impedance matches and very good return losses, both within and above the filter pass band. The Flat Group Delay style filter exhibits quasi-Gaussian insertion loss characteristics, with superior time domain performance.

Suppliers

Company
Product
Description
Supplier Links
10Gb/s Flat Group Delay Filter - Model 5933 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
10Gb/s Flat Group Delay Filter
Model 5933
10Gb/s Flat Group Delay Filter Model 5933
Features OC-192 Data Rate Design Very Low Group Delay Variation Absorptive Low Reflection Quasi-Gaussian Response Applications SONET and SDH Systems Fiber-optic Receivers Test and Measurement The Picosecond Advantage: Picosecond Pulse Labs has 20 years of expertise in broadband component design. These filters have the best transient response to high speed pulses in the industry, and they have group delay variation of <3 ps. These quasi-Gaussian filters are described in AN-7a, “Low-Pass Risetime Filters for Time Domain Applications”.Description: Our Model 5933 Flat Group Delay Low-Pass Filter is designed for OEM use in high-speed digital networks and telecommunication systems. This device uses a proprietary, absorptive filter design that has attenuation and time domain characteristics similar to those of the 4th order Bessel-Thomson filter. Traditional Bessel-Thomson designs filter by reflecting stop-band frequency signals and thus can cause increased bit error rates and eye diagram closure due to multiple reflections. By contrast, these filters filter by absorption. They have excellent impedance matches and very good return losses, both within and above the filter pass band. The Flat Group Delay style filter exhibits quasi-Gaussian insertion loss characteristics, with superior time domain performance.

Features

  • OC-192 Data Rate Design
  • Very Low Group Delay
    Variation
  • Absorptive Low Reflection
  • Quasi-Gaussian Response
    Applications
  • SONET and SDH Systems
  • Fiber-optic Receivers
  • Test and Measurement
    The Picosecond Advantage:
    Picosecond Pulse Labs has 20 years of expertise in broadband component design. These filters have the best transient response to high speed pulses in the industry, and they have group delay variation of <3 ps. These quasi-Gaussian filters are described in AN-7a, “Low-Pass Risetime Filters for Time Domain Applications”.Description:
    Our Model 5933 Flat Group Delay Low-Pass Filter is designed for OEM use in high-speed digital networks and telecommunication systems. This device uses a proprietary, absorptive filter design that has attenuation and time domain characteristics similar to those of the 4th order Bessel-Thomson filter. Traditional Bessel-Thomson designs filter by reflecting stop-band frequency signals and thus can cause increased bit error rates and eye diagram closure due to multiple reflections. By contrast, these filters filter by absorption. They have excellent impedance matches and very good return losses, both within and above the filter pass band. The Flat Group Delay style filter exhibits quasi-Gaussian insertion loss characteristics, with superior time domain performance.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Filters and Microwave Filters
Product Number Model 5933
Product Name 10Gb/s Flat Group Delay Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2647140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 19000 to 24000 MHz
View Details
100 MHz LC Lowpass Filter - AE100LL9358 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Thin Film Band Pass Filter, 9600 - 13200 MHz, 50Ω - ABF-11R5G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 11.4 dB
View Details