Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDF-2A-250 SQ

Description
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDF-2A-250 SQ is a space-qualified, 2-way flatpack power divider/combiner for use in the 10 to 500 MHz frequency range. It has a 50 ohm impedance, 3.0 dB nominal coupling, and a maximum input power of 1 W. The device exhibits a maximum insertion loss of 0.7 dB, minimum isolation of 25 dB, maximum amplitude balance of 0.2 dB, and a maximum phase balance of 2°. Input and output VSWR is 1.3:1 maximum, and internal power dissipation is limited to 50 mW. Operating temperature ranges from -55°C to +85°C. The package is a flatpack design consistent with Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The PDF-2A-250 SQ is a space-qualified, 2-way flatpack power divider/combiner for use in the 10 to 500 MHz frequency range. It has a 50 ohm impedance, 3.0 dB nominal coupling, and a maximum input power of 1 W. The device exhibits a maximum insertion loss of 0.7 dB, minimum isolation of 25 dB, maximum amplitude balance of 0.2 dB, and a maximum phase balance of 2°. Input and output VSWR is 1.3:1 maximum, and internal power dissipation is limited to 50 mW. Operating temperature ranges from -55°C to +85°C. The package is a flatpack design consistent with Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDF-2A-250 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDF-2A-250 SQ
Power Dividers, Combiners, Hybrids PDF-2A-250 SQ
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
  • Package Type | Flatpack
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 500
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.7
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 2
  • Isolation (dB) Min | 25
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDF-2A-250 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.70 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-31-19.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 18300.00 to 20200.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJF-A-500 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 5.00 to 1000.00 MHz
Insertion Loss 1.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-30-240 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 235.00 to 245.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - J4-50006 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 400.00 to 600.00 MHz
Insertion Loss 0.75 dB
View Details