Pico Technology OSCILLOSCOPE, HANDHELD, 25 MHZ, 1 CHANNEL 2105 (PP315)

Description
The PicoScope 2105 PC Oscilloscope combines features integral to many high-performance bench-top oscilloscopes, in a small, lightweight and ergonomic design that fits perfectly in the hand. When used in conjunction with the PicoScope software, the oscilloscope converts any laptop or desktop PC with USB support into a powerful oscilloscope, without the need for additional probes or power supplies. An entrylevel version, the PicoScope 2104, is also available to accommodate less demanding applications. Features: Ergonomically designed to fit in the hand 100 MS/s sampling rate 25 MHz bandwidth Digital ETS enhances repetitive signal sample rate to 2 GS/s 24 k record length Connected and powered by USB Supplied with PicoScope, PicoLog and 32-bit programming libraries Compatible with Windows XP SP2 and Vista
Description
The PicoScope 2105 PC Oscilloscope combines features integral to many high-performance bench-top oscilloscopes, in a small, lightweight and ergonomic design that fits perfectly in the hand. When used in conjunction with the PicoScope software, the oscilloscope converts any laptop or desktop PC with USB support into a powerful oscilloscope, without the need for additional probes or power supplies. An entrylevel version, the PicoScope 2104, is also available to accommodate less demanding applications. Features: Ergonomically designed to fit in the hand 100 MS/s sampling rate 25 MHz bandwidth Digital ETS enhances repetitive signal sample rate to 2 GS/s 24 k record length Connected and powered by USB Supplied with PicoScope, PicoLog and 32-bit programming libraries Compatible with Windows XP SP2 and Vista

Suppliers

Company
Product
Description
Supplier Links
OSCILLOSCOPE, HANDHELD, 25 MHZ, 1 CHANNEL - 70050537 - Allied Electronics, Inc.
Fort Worth, TX, USA
OSCILLOSCOPE, HANDHELD, 25 MHZ, 1 CHANNEL
70050537
OSCILLOSCOPE, HANDHELD, 25 MHZ, 1 CHANNEL 70050537
The PicoScope 2105 PC Oscilloscope combines features integral to many high-performance bench-top oscilloscopes, in a small, lightweight and ergonomic design that fits perfectly in the hand. When used in conjunction with the PicoScope software, the oscilloscope converts any laptop or desktop PC with USB support into a powerful oscilloscope, without the need for additional probes or power supplies. An entrylevel version, the PicoScope 2104, is also available to accommodate less demanding applications. Features: Ergonomically designed to fit in the hand 100 MS/s sampling rate 25 MHz bandwidth Digital ETS enhances repetitive signal sample rate to 2 GS/s 24 k record length Connected and powered by USB Supplied with PicoScope, PicoLog and 32-bit programming libraries Compatible with Windows XP SP2 and Vista

The PicoScope 2105 PC Oscilloscope combines features integral to many high-performance bench-top oscilloscopes, in a small, lightweight and ergonomic design that fits perfectly in the hand. When used in conjunction with the PicoScope software, the oscilloscope converts any laptop or desktop PC with USB support into a powerful oscilloscope, without the need for additional probes or power supplies. An entrylevel version, the PicoScope 2104, is also available to accommodate less demanding applications.
Features:

  • Ergonomically designed to fit in the hand
  • 100 MS/s sampling rate
  • 25 MHz bandwidth
  • Digital ETS enhances repetitive signal sample rate to 2 GS/s
  • 24 k record length
  • Connected and powered by USB
  • Supplied with PicoScope, PicoLog and 32-bit programming libraries
  • Compatible with Windows XP SP2 and Vista
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70050537
Product Name OSCILLOSCOPE, HANDHELD, 25 MHZ, 1 CHANNEL
Bandwidth 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B6-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO3352E 350MHz 2Ch MSO (w/o Logic Pod) - UPO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Handheld Oscilloscope - SHS1102X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
View Details