Siglent Technologies NA, Inc. Handheld Oscilloscope SHS1102X

Description
SHS1000X Handheld Oscilloscopes feature full isolation between the two oscilloscope channels, one multimeter channel, a power adapter, and the USB host/device port. SIGLENT's portable oscilloscopes are available in 100 and 200 MHz versions, feature a single ADC with 1 GSa/s maximum sample rate and a single memory module with 12 Mpts memory depth. When two channels are enabled, each channel has a sample rate of 500 MSa/s and a standard record length of 6 Mpts. When only a single channel is active, the maximum sample rate is 1 GSa/s and the maximum record length is 12 Mpts. For ease of use, the most commonly used functions can be accessed with its user-friendly front panel design. The full isolation makes it ideal for both laboratory and floating signal measurement because it reduces the risk of accidental short circuits.
Request a Quote Datasheet
Description
SHS1000X Handheld Oscilloscopes feature full isolation between the two oscilloscope channels, one multimeter channel, a power adapter, and the USB host/device port. SIGLENT's portable oscilloscopes are available in 100 and 200 MHz versions, feature a single ADC with 1 GSa/s maximum sample rate and a single memory module with 12 Mpts memory depth. When two channels are enabled, each channel has a sample rate of 500 MSa/s and a standard record length of 6 Mpts. When only a single channel is active, the maximum sample rate is 1 GSa/s and the maximum record length is 12 Mpts. For ease of use, the most commonly used functions can be accessed with its user-friendly front panel design. The full isolation makes it ideal for both laboratory and floating signal measurement because it reduces the risk of accidental short circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Oscilloscope - SHS1102X - Siglent Technologies NA, Inc.
North Plains, OR, United States
Handheld Oscilloscope
SHS1102X
Handheld Oscilloscope SHS1102X
SHS1000X Handheld Oscilloscopes feature full isolation between the two oscilloscope channels, one multimeter channel, a power adapter, and the USB host/device port. SIGLENT's portable oscilloscopes are available in 100 and 200 MHz versions, feature a single ADC with 1 GSa/s maximum sample rate and a single memory module with 12 Mpts memory depth. When two channels are enabled, each channel has a sample rate of 500 MSa/s and a standard record length of 6 Mpts. When only a single channel is active, the maximum sample rate is 1 GSa/s and the maximum record length is 12 Mpts. For ease of use, the most commonly used functions can be accessed with its user-friendly front panel design. The full isolation makes it ideal for both laboratory and floating signal measurement because it reduces the risk of accidental short circuits.

SHS1000X Handheld Oscilloscopes feature full isolation between the two oscilloscope channels, one multimeter channel, a power adapter, and the USB host/device port. SIGLENT's portable oscilloscopes are available in 100 and 200 MHz versions, feature a single ADC with 1 GSa/s maximum sample rate and a single memory module with 12 Mpts memory depth. When two channels are enabled, each channel has a sample rate of 500 MSa/s and a standard record length of 6 Mpts. When only a single channel is active, the maximum sample rate is 1 GSa/s and the maximum record length is 12 Mpts. For ease of use, the most commonly used functions can be accessed with its user-friendly front panel design. The full isolation makes it ideal for both laboratory and floating signal measurement because it reduces the risk of accidental short circuits.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Oscilloscopes
Product Number SHS1102X
Product Name Handheld Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Digital Storage Oscilloscopes - SDS1104CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
Handheld Oscilloscope - SHS1202X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Digital Storage Oscilloscopes - SDS1202CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers