The 63-1-A-24/3 is a printed circuit board mounting, single-pole normally-open high voltage dry reed relay with a 24 V coil, rated for up to 15 kV stand-off and 12.5 kV switching under 50 W resistive load. It features tungsten-plated contacts, a 350 Ω coil resistance, 3 pF contact capacitance, and operates with a 3 ms operate time and 2 ms release time. The relay includes an internal mu-metal magnetic screen to permit close mounting on PCBs, and is designed for operation between -20 °C and +85 °C.
REED RELAY, SPST-NO, 24V, PCB; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2380 |
| Product Name | Reed Relay, Spst-No, 24V, Pcb; Contact Configuration Pickering |
| Mounting | PCBoard; PCB |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |