Littelfuse, Inc. 12-48 V 100-225 A Solenoid Relays 24824-01

Description
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24824-01) features a 225 A continuous current rating and an insulated 24 V coil with stud terminals and a coil impedance of 32 ohms.The Cole Hersee solenoid relay has silver contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 24 V coil rating and 27 V maximum operating voltage Coil impedance of 32 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket
Request a Quote Datasheet
Description
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24824-01) features a 225 A continuous current rating and an insulated 24 V coil with stud terminals and a coil impedance of 32 ohms.The Cole Hersee solenoid relay has silver contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 24 V coil rating and 27 V maximum operating voltage Coil impedance of 32 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-48 V 100-225 A Solenoid Relays - 24824-01 - Littelfuse, Inc.
Rosemont, IL, United States
12-48 V 100-225 A Solenoid Relays
24824-01
12-48 V 100-225 A Solenoid Relays 24824-01
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24824-01) features a 225 A continuous current rating and an insulated 24 V coil with stud terminals and a coil impedance of 32 ohms.The Cole Hersee solenoid relay has silver contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 24 V coil rating and 27 V maximum operating voltage Coil impedance of 32 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket

Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24824-01) features a 225 A continuous current rating and an insulated 24 V coil with stud terminals and a coil impedance of 32 ohms.The Cole Hersee solenoid relay has silver contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 24 V coil rating and 27 V maximum operating voltage Coil impedance of 32 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket

Datasheet
Power Relays, Over 2 Amps - F8588-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8588-ND
Power Relays, Over 2 Amps F8588-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24824-01 F8588-ND
Product Name 12-48 V 100-225 A Solenoid Relays Power Relays, Over 2 Amps
Approvals RoHS
Maximum Switching Current 225.00 amps
Relay Type General
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Solid State Relays - 2SMES-01 - Acme Chip Technology Co., Limited
Specs
Mounting Surface Mount
View Details
2 suppliers
10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details