TE Connectivity Reed Relays JWD-171-10

Description
RELAY REED SPST 500MA 24V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - PB694-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
PB694-ND
Reed Relays PB694-ND
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Buy Now Datasheet
Relays - Reed Relays JWD-171-10
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Supplier's Site
Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity - 81F9291 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity
81F9291
Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity 81F9291
RELAY, REED, SPST-NO, 100V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:2.15kohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 100V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:2.15kohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number PB694-ND JWD-171-10 81F9291
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -31 to 185 F (-35 to 85 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
EDR Series - EDR2O1A05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 8.9 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
View Details