Pickering Interfaces US Inc. Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering 119-1-A-5/1D

Description
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N O; Coil Voltage:5V; Product Range:119 Series; Relay Mounting:Through Hole; Coil Resistance:250ohm; Switching Current Max:700mA; Switching Voltage Max:1kV RoHS Compliant: Yes
Description
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N O; Coil Voltage:5V; Product Range:119 Series; Relay Mounting:Through Hole; Coil Resistance:250ohm; Switching Current Max:700mA; Switching Voltage Max:1kV RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Reed Relay, SPST-NO, 5V, THT, part number 40AK2282, is designed for applications requiring reliable switching in a compact form factor. It features a coil voltage of 5V and a coil resistance of 250 ohms, allowing for efficient operation. The relay can handle a maximum switching current of 700 mA and a maximum switching voltage of 1 kV, making it suitable for high voltage applications. The relay is RoHS compliant, ensuring it meets environmental standards. Its through-hole mounting design facilitates easy integration into various circuit boards. This relay is part of the 119 Series, known for its high voltage capabilities and robust performance.

Datasheet Summary
Powered by GS/AI

The Reed Relay, SPST-NO, 5V, THT, part number 40AK2282, is designed for applications requiring reliable switching in a compact form factor. It features a coil voltage of 5V and a coil resistance of 250 ohms, allowing for efficient operation. The relay can handle a maximum switching current of 700 mA and a maximum switching voltage of 1 kV, making it suitable for high voltage applications. The relay is RoHS compliant, ensuring it meets environmental standards. Its through-hole mounting design facilitates easy integration into various circuit boards. This relay is part of the 119 Series, known for its high voltage capabilities and robust performance.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering - 40AK2282 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering
40AK2282
Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering 40AK2282
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N O; Coil Voltage:5V; Product Range:119 Series; Relay Mounting:Through Hole; Coil Resistance:250ohm; Switching Current Max:700mA; Switching Voltage Max:1kV RoHS Compliant: Yes

REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-NO; Coil Voltage:5V; Product Range:119 Series; Relay Mounting:Through Hole; Coil Resistance:250ohm; Switching Current Max:700mA; Switching Voltage Max:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 40AK2282
Product Name Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR3O2A05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Double Pole (DP)
Throw Double Throw
View Details