Littelfuse, Inc. Solenoid Relays 24059-08

Description
The 12 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-08) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid relay features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay has an intermittent rating of 750 A make, 100 A break at 10 seconds on, 30 minutes off, and it is UL and CE approved. 65 A continuous current rating 750 A make, 100 A break at 10 seconds on, 30 minutes off 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled UL & CE approved
Request a Quote Datasheet
Description
The 12 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-08) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid relay features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay has an intermittent rating of 750 A make, 100 A break at 10 seconds on, 30 minutes off, and it is UL and CE approved. 65 A continuous current rating 750 A make, 100 A break at 10 seconds on, 30 minutes off 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled UL & CE approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24059-08 - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24059-08
Solenoid Relays 24059-08
The 12 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-08) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid relay features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay has an intermittent rating of 750 A make, 100 A break at 10 seconds on, 30 minutes off, and it is UL and CE approved. 65 A continuous current rating 750 A make, 100 A break at 10 seconds on, 30 minutes off 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled UL & CE approved

The 12 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-08) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid relay features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay has an intermittent rating of 750 A make, 100 A break at 10 seconds on, 30 minutes off, and it is UL and CE approved. 65 A continuous current rating 750 A make, 100 A break at 10 seconds on, 30 minutes off 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled UL & CE approved

Datasheet
Power Relays, Over 2 Amps - F8552-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8552-ND
Power Relays, Over 2 Amps F8552-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24059-08 F8552-ND
Product Name Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 65.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 2171328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Approvals RoHS
View Details
Type 38.01 - Relay Interface Module - 380182304060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
View Details