TE Connectivity Signal Relays 1393763-9

Description
Body Features Insulation Special Features : Electrostatic Shield Weight : 1.4 G  [.0494 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ruthenium Contact Number of Poles : 1 Contact Plating Material : Ruthenium Contact Special Features : Reed Contacts Signal Relay Contact Arrangement : 1 Form A (NO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : PCB-THT Dimensions Height : 5.1 MM  [.201 INCH ] Height Class (Mechanical) : 0 - 6 mm Length : 19.3 MM  [.76 INCH ] Length Class (Mechanical) : 16 - 20 mm Width : 6.4 MM  [.252 INCH ] Width Class (Mechanical) : 6 - 8 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 100 - 150 mW Coil Resistance (OHM) : 1000 Coil Special Features : Diode Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 100 Input Voltage (VDC) : 100 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Power Consumption (MILW) : 50 - 288 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 144 Signal Relay Coil Voltage Rating (VDC) : 12 Signal Relay Contact Switching Voltage (Max) (VAC) : 200 Signal Relay Contact Switching Voltage (Max) (VDC) : 200 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Product Type : Relay Relay Style : Reed Relay V23100-V4 Relay Type : Reed Relay V23100-V4 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote
Description
Body Features Insulation Special Features : Electrostatic Shield Weight : 1.4 G  [.0494 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ruthenium Contact Number of Poles : 1 Contact Plating Material : Ruthenium Contact Special Features : Reed Contacts Signal Relay Contact Arrangement : 1 Form A (NO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : PCB-THT Dimensions Height : 5.1 MM  [.201 INCH ] Height Class (Mechanical) : 0 - 6 mm Length : 19.3 MM  [.76 INCH ] Length Class (Mechanical) : 16 - 20 mm Width : 6.4 MM  [.252 INCH ] Width Class (Mechanical) : 6 - 8 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 100 - 150 mW Coil Resistance (OHM) : 1000 Coil Special Features : Diode Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 100 Input Voltage (VDC) : 100 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Power Consumption (MILW) : 50 - 288 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 144 Signal Relay Coil Voltage Rating (VDC) : 12 Signal Relay Contact Switching Voltage (Max) (VAC) : 200 Signal Relay Contact Switching Voltage (Max) (VDC) : 200 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Product Type : Relay Relay Style : Reed Relay V23100-V4 Relay Type : Reed Relay V23100-V4 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 1393763-9 - TE Connectivity
Berwyn, PA, United States
Signal Relays
1393763-9
Signal Relays 1393763-9
Body Features Insulation Special Features : Electrostatic Shield Weight : 1.4 G  [.0494 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ruthenium Contact Number of Poles : 1 Contact Plating Material : Ruthenium Contact Special Features : Reed Contacts Signal Relay Contact Arrangement : 1 Form A (NO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : PCB-THT Dimensions Height : 5.1 MM  [.201 INCH ] Height Class (Mechanical) : 0 - 6 mm Length : 19.3 MM  [.76 INCH ] Length Class (Mechanical) : 16 - 20 mm Width : 6.4 MM  [.252 INCH ] Width Class (Mechanical) : 6 - 8 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 100 - 150 mW Coil Resistance (OHM) : 1000 Coil Special Features : Diode Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 100 Input Voltage (VDC) : 100 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Power Consumption (MILW) : 50 - 288 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 144 Signal Relay Coil Voltage Rating (VDC) : 12 Signal Relay Contact Switching Voltage (Max) (VAC) : 200 Signal Relay Contact Switching Voltage (Max) (VDC) : 200 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Product Type : Relay Relay Style : Reed Relay V23100-V4 Relay Type : Reed Relay V23100-V4 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Insulation Special Features : Electrostatic Shield
  • Weight : 1.4 G  [.0494 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : Ruthenium
  • Contact Number of Poles : 1
  • Contact Plating Material : Ruthenium
  • Contact Special Features : Reed Contacts
  • Signal Relay Contact Arrangement : 1 Form A (NO)
  • Signal Relay Contact Current Rating (AMP) : 1
  • Signal Relay Terminal Type : PCB-THT

Dimensions


  • Height : 5.1 MM  [.201 INCH ]
  • Height Class (Mechanical) : 0 - 6 mm
  • Length : 19.3 MM  [.76 INCH ]
  • Length Class (Mechanical) : 16 - 20 mm
  • Width : 6.4 MM  [.252 INCH ]
  • Width Class (Mechanical) : 6 - 8 mm

Electrical Characteristics


  • Actuating System : DC
  • Coil Power Rating Class : 100 - 150 mW
  • Coil Resistance (OHM) : 1000
  • Coil Special Features : Diode
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : .4
  • Contact Limiting Continuous Current (AMP) : 1
  • Contact Limiting Making Current (AMP) : .4
  • Contact Limiting Short-Time Current (AMP) : .4
  • Contact Switching Load (Min) : 10mA @ .01V
  • Contact Voltage Rating (VDC) : 24
  • Input Voltage (VAC) : 100
  • Input Voltage (VDC) : 100
  • Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 250
  • Power Consumption (MILW) : 50 - 288
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 144
  • Signal Relay Coil Voltage Rating (VDC) : 12
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 200
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 200

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Product Type : Relay
  • Relay Style : Reed Relay V23100-V4
  • Relay Type : Reed Relay V23100-V4

Termination Features


  • Termination Type : Through Hole

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Ambient Temperature Class : 70 - 85°C
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1393763-9 1393763-9
Product Name Signal Relays Relays
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617599-8 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 6 volts
View Details
Electromechanical Relays & Contactors - 1-1415354-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393219-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393766-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details