The 113-1-C-5/3D is a single-in-line reed relay with a form C (SPDT) configuration and a 5 V coil, designed for low-level switching applications. It features sputtered ruthenium contacts, with a maximum switching power of 2 W at 30 V and a maximum switching current of 0.1 A. The relay has a coil resistance of 150 Ω and a typical operate time of 1.0 ms. It is housed in a plastic package with an internal mu-metal magnetic screen, measuring 0.145 inches in width and 0.26 inches in length (3.7 mm by 6.6 mm), with a pin spacing of 0.1 inch (2.54 mm). The insulation resistance is 10^10 Ω, and the typical capacitance across the open switch is 0.15 pF. The operating temperature range is -20 °C to +85 °C, and it is rated for 107 million operations under low-load conditions. The device includes an internal diode for flyback protection.
REED RELAY, SPDT, 5V, THT; Contact Configuration:SPDT; Coil Voltage:5V; Product Range:113 Series; Relay Mounting:Through Hole; Coil Resistance:150ohm; Switching Current Max:100mA; Switching Voltage Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2270 |
| Product Name | Reed Relay, Spdt, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Latching |
| Approvals | RoHS |