Littelfuse, Inc. FlexMod Dual Output VSRT 48541

Description
The FlexMod Electronic Voltage Sensing Relay & Timer monitors both battery voltage and ignition status, shutting down non-critical loads when the cutoff voltage is reached, or at the set time after the ignition is turned off. It is a timer and voltage sensor in one easy-to-connect unit.Ideal for use in emergency vehicles, the unit senses both voltage and time after the vehicle engine is turned off. If either the cutoff voltage or time limit is reached, the Voltage Sensing Relay & Timer FlexMod will shut down the auxiliary loads. The dual technology provides double protection. Compact (4 x 3 x 1”) unit can mount anywhere on vehicle and is sealed to IP67 waterproof, dustproof, and vibration-proof ratings Preserves starting power to limit downtime and jumpstarts due to dead batteries Simultaneous voltage and time monitoring stops battery from draining before timer has run out 10A rating means it can handle many loads directly or drive a relay or solenoid for higher amperage Unit is autoranging, sensing and operating in 12V or 24V systems
Datasheet
Description
The FlexMod Electronic Voltage Sensing Relay & Timer monitors both battery voltage and ignition status, shutting down non-critical loads when the cutoff voltage is reached, or at the set time after the ignition is turned off. It is a timer and voltage sensor in one easy-to-connect unit.Ideal for use in emergency vehicles, the unit senses both voltage and time after the vehicle engine is turned off. If either the cutoff voltage or time limit is reached, the Voltage Sensing Relay & Timer FlexMod will shut down the auxiliary loads. The dual technology provides double protection. Compact (4 x 3 x 1”) unit can mount anywhere on vehicle and is sealed to IP67 waterproof, dustproof, and vibration-proof ratings Preserves starting power to limit downtime and jumpstarts due to dead batteries Simultaneous voltage and time monitoring stops battery from draining before timer has run out 10A rating means it can handle many loads directly or drive a relay or solenoid for higher amperage Unit is autoranging, sensing and operating in 12V or 24V systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FlexMod Dual Output VSRT - 48541 - Littelfuse, Inc.
Rosemont, IL, United States
FlexMod Dual Output VSRT
48541
FlexMod Dual Output VSRT 48541
The FlexMod Electronic Voltage Sensing Relay & Timer monitors both battery voltage and ignition status, shutting down non-critical loads when the cutoff voltage is reached, or at the set time after the ignition is turned off. It is a timer and voltage sensor in one easy-to-connect unit.Ideal for use in emergency vehicles, the unit senses both voltage and time after the vehicle engine is turned off. If either the cutoff voltage or time limit is reached, the Voltage Sensing Relay & Timer FlexMod will shut down the auxiliary loads. The dual technology provides double protection. Compact (4 x 3 x 1”) unit can mount anywhere on vehicle and is sealed to IP67 waterproof, dustproof, and vibration-proof ratings Preserves starting power to limit downtime and jumpstarts due to dead batteries Simultaneous voltage and time monitoring stops battery from draining before timer has run out 10A rating means it can handle many loads directly or drive a relay or solenoid for higher amperage Unit is autoranging, sensing and operating in 12V or 24V systems

The FlexMod Electronic Voltage Sensing Relay & Timer monitors both battery voltage and ignition status, shutting down non-critical loads when the cutoff voltage is reached, or at the set time after the ignition is turned off. It is a timer and voltage sensor in one easy-to-connect unit.Ideal for use in emergency vehicles, the unit senses both voltage and time after the vehicle engine is turned off. If either the cutoff voltage or time limit is reached, the Voltage Sensing Relay & Timer FlexMod will shut down the auxiliary loads. The dual technology provides double protection. Compact (4 x 3 x 1”) unit can mount anywhere on vehicle and is sealed to IP67 waterproof, dustproof, and vibration-proof ratings Preserves starting power to limit downtime and jumpstarts due to dead batteries Simultaneous voltage and time monitoring stops battery from draining before timer has run out 10A rating means it can handle many loads directly or drive a relay or solenoid for higher amperage Unit is autoranging, sensing and operating in 12V or 24V systems

Datasheet
Sheung Wan, Hong Kong
Automotive Relays
48541
Automotive Relays 48541
Automotive Relays VOLTAGE SENSING RELAY TIMER

Automotive Relays VOLTAGE SENSING RELAY TIMER

Buy Now

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Reed Relays Electromechanical Relays
Product Number 48541 48541
Product Name FlexMod Dual Output VSRT Automotive Relays
Operating Temp -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole, 6A Forcibly Guided Relay - CHSR4 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Four Pole (4P)
Throw Single Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Force Guided Relays - 2861816 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details