The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel mount configurations with quick-connect pins and mounting tabs. This part has a 1 Form C (SPDT) contact configuration, operates at 5 VDC coil voltage, and uses AgCdO contacts with gold plating. It features an epoxy-sealed design for IP67 protection, Class B insulation, and complies with RoHS. The relay meets UL 508 and UL 873 spacing requirements with a maximum switching voltage of 300 VAC and 110 VDC, and a switching current of 30 A. Operating temperature ranges from -55°C to 100°C, with an operate time under 15 ms and release time under 10 ms. The part weighs approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5S-T5-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |