The Safety Relay OA/OW 5669 with part number 56.O 69.0602 is a 2 NC contact configuration module designed for safety circuits, featuring force-guided contacts compliant with IEC/EN 61810 and DIN EN 50205. It operates on a 6 VDC coil with a voltage range of 4.8 to 9.6 VDC and a coil resistance of 50 Ω. The relay is designed for PCB mounting with solder terminals and conforms to safety standards including IEC 60204, EN 60204, and EN ISO 13849. Its contact material is AgSnO with a 0.2 µm gold plating. Dimensions are provided in millimeters with a footprint for solder-side mounting.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.O 69.0602 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |