Churod Americas, Inc. 80A-125A Latching relay CHDR-L

Description
80A-125A Latching relay
Request a Quote Datasheet
Description
80A-125A Latching relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Wayne, PA, United States
80A-125A Latching relay
CHDR-L
80A-125A Latching relay CHDR-L
80A-125A Latching relay

80A-125A Latching relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHDR-L
Product Name 80A-125A Latching relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
Approvals REACH SvHC compliance; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details