The PTRH-OT series is a 30A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part, designated as OT5, features panel mounting with QC pins and mounting tabs. It is rated for 30A at 250VAC and 2HP at 250VAC, with a maximum switching power of 7,500 VA. The coil is rated for 48VDC with a power consumption of 0.6W, and the contacts are AgSnO with gold plating. The relay meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 100°C, and complies with RoHS. Operate time is less than 15 ms, release time less than 10 ms, and insulation resistance is 1,000 MΩ minimum. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-48ST-OT5-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |