The 56.OA12.1242S is a safety relay with 4 normally open and 2 normally closed force-guided contacts, designed for use in safety circuits compliant with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It operates on a 12 VDC coil with a voltage range of 8.4 to 16.8 VDC and a coil resistance of 12100 Ω. The relay is designed for PCB mounting with solder side footprints specified in millimeters. The contact material is AgNi10 with a 5 µm gold plating, as denoted by the 'S' suffix. The relay meets the DIN EN 50205 and IEC/EN 61810 standards for forced-guided contacts, maintaining a minimum 0.5 mm air gap between open contacts under failure conditions.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5612,12V, 4NO/2NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA12.1242S | 56.OA12.1242S | 56.OA12.1242S |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |