The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. The PTRH-1C-12C-1-X variant features a 12 VDC coil, dust cover enclosure, Class B insulation, AgCdO contacts, and a 0.9 W coil power rating. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, has a maximum switching voltage of 300 VAC and 110 VDC, and supports 30 A resistive loads at 250 VAC. The relay operates from -40°C to 100°C, provides 1,000 MΩ insulation resistance at 500 VDC, and has a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ operations. It is RoHS compliant, epoxy sealed, and immune to immersion cleaning. Weight is 30 grams for the open frame version, and solderability is rated to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12C-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |