The 56.OA03.0671C is a safety relay from the OA 5603 series, featuring seven normally open and one normally closed force-guided contacts, designed for safety applications in compliance with IEC/EN 61810 and EN ISO 13849. It operates on a 6 V DC coil with a voltage range of 4.2-9.6 V DC and a coil resistance of 21 Ω. The relay has a PC mount footprint and is constructed with AgNi10 contacts plated with 0.2 µm gold. All variants in the OA 5603 series share force-guided contacts meeting the 0.5 mm minimum air gap requirement and are rated for use in machinery safety circuits under IEC 60204 and EN 60204 standards.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5603, 6V, 7NO/1NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA03.0671C | 56.OA03.0671C | 56.OA03.0671C |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |