WAGO Relay module 2042-3014

Description
Relay module; Nominal input voltage: 24 VDC; 2 make contact; Limiting continuous current: 8 A; Railway; Green status indicator; Module width: 20 mm
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 VDC; 2 make contact; Limiting continuous current: 8 A; Railway; Green status indicator; Module width: 20 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 2042-3014 - WAGO
Germantown, WI, United States
Relay module
2042-3014
Relay module 2042-3014
Relay module; Nominal input voltage: 24 VDC; 2 make contact; Limiting continuous current: 8 A; Railway; Green status indicator; Module width: 20 mm

Relay module; Nominal input voltage: 24 VDC; 2 make contact; Limiting continuous current: 8 A; Railway; Green status indicator; Module width: 20 mm

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-2042-3014-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-2042-3014-ND
Power Relays, Over 2 Amps 2946-2042-3014-ND
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Socketable

General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Socketable

Buy Now Datasheet
Relayfortjs;input24Vdc,output2No Rohs Compliant Wago - 52AC9115 - Newark, An Avnet Company
Chicago, IL, United States
Relayfortjs;input24Vdc,output2No Rohs Compliant Wago
52AC9115
Relayfortjs;input24Vdc,output2No Rohs Compliant Wago 52AC9115
RELAYFORTJS;INPUT24V DC,OUTPUT2NO ROHS COMPLIANT: YES

RELAYFORTJS;INPUT24VDC,OUTPUT2NO ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2042-3014 2946-2042-3014-ND 52AC9115
Product Name Relay module Power Relays, Over 2 Amps Relayfortjs;input24Vdc,output2No Rohs Compliant Wago
Mounting Pluggable module for TOPJOB ® S carrier terminal block Socketable
Relay Type General
Poles Double Pole (DP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-311 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Relay module - 789-536 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay module - 788-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers