The FBR57 series is a compact, plastic-sealed 1-pole relay rated for 30A continuous current at 24VDC in automotive applications, suitable for motor control in trucks and buses. It features a 0.8mm contact gap with silver tin oxide or silver tin oxide indium contacts, and can carry up to 40A for 10 minutes or 30A for 1 hour. Maximum switching current is 12A at 28VDC. Operate time is max. 10 ms, release time max. 5 ms. Mechanical life exceeds 10 million operations; electrical life is 500,000 operations under motor free load. Operating temperature range is -40°C to +85°C. Dimensions are 14.4 × 20.0 × 16.2 mm, weighing approximately 9.4 g. The relay is RoHS compliant and meets vibration resistance of 44 m/s² and shock endurance of 1,000 m/s².
Innovative Relays
As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements.
FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.
| FCL Components America | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FBR57 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |