The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in Form A or Form C configurations. This part, designated OT5, is panel-mounted with quick-connect pins and mounting tabs. It supports a 110 VDC coil with a power consumption of 0.9 W, operates at 30 A resistive and 2 HP motor loads at 250 VAC, and meets UL 508 and UL 873 spacing requirements. Contact material is AgSnO, insulation is Class B, and it is RoHS compliant. Maximum switching voltage is 300 VAC and 110 VDC, with an operating temperature range of -55°C to 100°C. Operate time is less than 15 ms, release time less than 10 ms. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110ST-OT5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |