The 56.OA03.1153 is a safety relay with 5 normally open and 3 normally closed force-guided contacts, designed for use in safety-critical control systems. It operates with a 110V DC coil, with a voltage range of 77.0 to 176.0V and a coil resistance of 9500Ω. The relay meets IEC/EN 61810 and DIN EN 50205 standards and is approved for applications under IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It is mounted on a printed circuit board with dimensions specified in millimeters for the 5 NO/3 NC contact configuration. The contact material is AgNi10 plus 0.2µm gold plating.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA03.1153 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 10.00 amps |