The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP loads. It features a 6-pin design with pin 6 omitted to meet UL 508 and UL 873 spacing, epoxy sealing, and RoHS compliance. The relay operates at 9 VDC with 0.9 W coil power, must operate at 6.75 VDC, and releases at or below 0.9 VDC. Contacts are AgCdO with gold plating, supporting 30 A switching current and a maximum switching voltage of 300 VAC. Operating temperature is -40°C to 100°C for Class B insulation. The sealed version includes a dust cover, and the unit weighs 30 grams in open frame. The part PTRH-1B-9S-X-G is a member of this series with 1 Form B contacts, sealed enclosure, gold-plated contacts, and RoHS compliance.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9S-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |