Altech Corp. Safety Relays 56.OA02.2442

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OA 5602 safety relay is a force-guided contact relay designed for safety circuits, meeting IEC/EN 61810 and DIN EN 50205 standards. It is available in configurations of 2 NO/4 NC, 3 NO/3 NC, and 4 NO/2 NC contacts. The 56.OA02.2442 variant operates at 24 VDC with a coil resistance of 570 Ω and a voltage range of 16.8 to 38.4 VDC. It uses silver alloy contacts with a 0.2 µm gold overlay and is designed for PCB mounting. The relay complies with IEC 60204, EN 60204, and EN ISO 13849 for safety-related control systems.

Datasheet Summary
Powered by GS/AI

The OA 5602 safety relay is a force-guided contact relay designed for safety circuits, meeting IEC/EN 61810 and DIN EN 50205 standards. It is available in configurations of 2 NO/4 NC, 3 NO/3 NC, and 4 NO/2 NC contacts. The 56.OA02.2442 variant operates at 24 VDC with a coil resistance of 570 Ω and a voltage range of 16.8 to 38.4 VDC. It uses silver alloy contacts with a 0.2 µm gold overlay and is designed for PCB mounting. The relay complies with IEC 60204, EN 60204, and EN ISO 13849 for safety-related control systems.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA02.2442 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA02.2442
Safety Relays 56.OA02.2442
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.OA02.2442
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.1242C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
4 suppliers
Safety Relays - 56.OA03.1271C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA01.0622C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers