Churod Americas, Inc. 6 Pole, 6A Forcibly Guided Relay CHSR6 Series

Description
6 pole, 6A Forcibly Guided Relay
Request a Quote
Description
6 pole, 6A Forcibly Guided Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHSR6 Series is a 6A forcibly guided relay with a 4NO+2NC contact arrangement, designed for safety-critical applications such as emergency shut-off and machine control. It features PCB terminals, a compact package measuring 50mm×13mm×24mm, and weighs approximately 23g. The relay meets IEC61810-3 for forcibly guided contacts and complies with cULus, TUV, and CQC requirements. It supports switching up to 250VAC/30VDC and 6A, with a maximum switching power of 1500VA/180W. Insulation enables 10kV surge voltage between coil and contacts and 5kV between contact sets. Coil power is 500mW across voltages from 6 to 48VDC. Operate and release times are 20ms max, and electrical endurance exceeds 100,000 operations for NO contacts. The enclosure options include vented (RTII) and sealed (RTIII) versions. All variants share the same contact material (Ag alloy), operating temperature range from -40°C to +85°C, and RoHS compliance.

Datasheet Summary
Powered by GS/AI

The CHSR6 Series is a 6A forcibly guided relay with a 4NO+2NC contact arrangement, designed for safety-critical applications such as emergency shut-off and machine control. It features PCB terminals, a compact package measuring 50mm×13mm×24mm, and weighs approximately 23g. The relay meets IEC61810-3 for forcibly guided contacts and complies with cULus, TUV, and CQC requirements. It supports switching up to 250VAC/30VDC and 6A, with a maximum switching power of 1500VA/180W. Insulation enables 10kV surge voltage between coil and contacts and 5kV between contact sets. Coil power is 500mW across voltages from 6 to 48VDC. Operate and release times are 20ms max, and electrical endurance exceeds 100,000 operations for NO contacts. The enclosure options include vented (RTII) and sealed (RTIII) versions. All variants share the same contact material (Ag alloy), operating temperature range from -40°C to +85°C, and RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Wayne, PA, United States
6 Pole, 6A Forcibly Guided Relay
CHSR6 Series
6 Pole, 6A Forcibly Guided Relay CHSR6 Series
6 pole, 6A Forcibly Guided Relay

6 pole, 6A Forcibly Guided Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHSR6 Series
Product Name 6 Pole, 6A Forcibly Guided Relay
Mounting PCBoard; Socket or Plug-in Style
Poles Greater than Four Poles
Throw Single Throw
Features Sealed Relay (optional feature)
Approvals REACH SvHC compliance; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details
20A-30A Miniature Power Relay - CHE/CHEN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details