The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations. This part includes OT4 mounting with panel-mounting tabs and quick-connect pins, rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching power of 7,500 VA. It features AgSnO contact material, F-class insulation, and process-sealed enclosure. The coil operates at 48 VDC with 0.9 W power consumption, must operate at 36 VDC, and must release at 4.8 VDC. Operate time is less than 15 ms, release time is less than 10 ms, and operating temperature ranges from -55°C to 125°C. It is RoHS compliant and meets UL 508 and UL 873 spacing requirements.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48SFT-OT4-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |