Churod Americas, Inc. 400A DC contactor CHDC-D400AD/ADH Series

Description
400A DC contactor
Request a Quote
Description
400A DC contactor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHDC-D400AD/ADH Series is a 400A DC contactor with a single Form A contact arrangement and Ag alloy contacts, designed for high-current switching in applications such as electric forklifts, trains, and uninterruptible power supplies. It features bolt terminal mounting with an M8 connection, weighs 670g, and is rated for 105/80VDC switching with a maximum switching power of 42,000W. The coil operates at 12, 24, 48, or 60VDC with 8.6W power consumption, and contact operation time is ≤40ms. It meets UL508, IEC60947-4-1, and GB/T 14048.4 standards with cULus and CCC certification. The contactor has an insulation resistance of 1,000 MΩ, dielectric strength of 1,500 VAC between coil and contacts, and operates in ambient temperatures from -40°C to +70°C. The protection grade is IP00 and it is RoHS and REACH SvHC compliant.

Datasheet Summary
Powered by GS/AI

The CHDC-D400AD/ADH Series is a 400A DC contactor with a single Form A contact arrangement and Ag alloy contacts, designed for high-current switching in applications such as electric forklifts, trains, and uninterruptible power supplies. It features bolt terminal mounting with an M8 connection, weighs 670g, and is rated for 105/80VDC switching with a maximum switching power of 42,000W. The coil operates at 12, 24, 48, or 60VDC with 8.6W power consumption, and contact operation time is ≤40ms. It meets UL508, IEC60947-4-1, and GB/T 14048.4 standards with cULus and CCC certification. The contactor has an insulation resistance of 1,000 MΩ, dielectric strength of 1,500 VAC between coil and contacts, and operates in ambient temperatures from -40°C to +70°C. The protection grade is IP00 and it is RoHS and REACH SvHC compliant.

Suppliers

Company
Product
Description
Supplier Links
400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Wayne, PA, United States
400A DC contactor
CHDC-D400AD/ADH Series
400A DC contactor CHDC-D400AD/ADH Series
400A DC contactor

400A DC contactor

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHDC-D400AD/ADH Series
Product Name 400A DC contactor
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Approvals REACH SvHC compliance; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details