The 56.OA03.1235S is a safety relay with force-guided contacts, featuring 2 normally open and 6 normally closed contacts, designed for safety applications requiring compliance with DIN EN 50205 and IEC/EN 61810 standards. It operates on a 12 VDC coil with a resistance of 88 Ω and uses AgNi10 contact material plated with 5 µm gold. The relay supports DIN rail mounting and is rated for 10 A at 250 VDC or 400 VAC. Its footprint dimensions are provided in millimeters for solder-side mounting, and it includes surge suppression for DC coils, an LED coil voltage indicator, and reverse polarity protection.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5603,12V, 3NO/5NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA03.1235S | 56.OA03.1235S | 56.OA03.1235S |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |