The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive loads. It is available in multiple contact forms including 1 Form A, with mounting options T4 and T5 featuring QC pins and mounting tabs. The part PTRH-1A-48S-T4-X67 is a variant with a 48 VDC coil, sealed enclosure, Class B insulation, AgCdO contacts, and IP67 epoxy sealing. It operates at 0.9 W coil power, with a must operate voltage of 36 VDC and must release voltage of 4.8 VDC. The operating temperature range is -55°C to 100°C for Class B insulation, and it meets UL 508 and UL 873 spacing requirements. The relay is RoHS compliant and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48S-T4-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |