Altech Corp. Safety Relays 56.OA11.2431C

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote Datasheet
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA11.2431C - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA11.2431C
Safety Relays 56.OA11.2431C
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet
Relays - 56.OA11.2431C - Powell Electronics, Inc.
Swedesboro, NJ, United States
OA5611,24V, 3NO/1NC contacts

OA5611,24V, 3NO/1NC contacts

Buy Now
Relay;E-Mech;Sfty;3 NO, 1 NC;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 400/250AC/DC;PCB Mnt - 70075397 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Sfty;3 NO, 1 NC;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 400/250AC/DC;PCB Mnt
70075397
Relay;E-Mech;Sfty;3 NO, 1 NC;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 400/250AC/DC;PCB Mnt 70075397
Safety Relay, 0.75 W Power Dissipation, Thermoplast Cover Material, 8 A (Max.) Switching Current Safety relays with force-guided contacts are the core components for safety devices and are indispensable when designing safety circuits. Safety devises are designed to protect both operator and machine as demanded in OSHA CFR 1910 regulations, “General Requirements for All Machinery”. This is a mandatory requirement of the European Machinery Directive EMD 89/392 EEC. DOLD safety relays are approved for use in safety applications to IEC 60204, EN 60204, DIN/VDE 0113 as used in Emergency Stop, Safety Gate, 2-Hand Safety, Light Curtains, Safety Mats, etc. Max. Switching Voltage: 250 VDC, 400 VAC Max. Switching Current: 8 A Relay Operate Time: 20 mSec. Relay Release Time: 6 mSec. Relay Contacts: 3 NO/1 NC Contact Material: AgCd O + 0.2 μmAu

Safety Relay, 0.75 W Power Dissipation, Thermoplast Cover Material, 8 A (Max.) Switching Current
Safety relays with force-guided contacts are the core components for safety devices and are indispensable when designing safety circuits. Safety devises are designed to protect both operator and machine as demanded in OSHA CFR 1910 regulations, “General Requirements for All Machinery”. This is a mandatory requirement of the European Machinery Directive EMD 89/392 EEC. DOLD safety relays are approved for use in safety applications to IEC 60204, EN 60204, DIN/VDE 0113 as used in Emergency Stop, Safety Gate, 2-Hand Safety, Light Curtains, Safety Mats, etc.

  • Max. Switching Voltage: 250 VDC, 400 VAC
  • Max. Switching Current: 8 A
  • Relay Operate Time: 20 mSec.
  • Relay Release Time: 6 mSec.
  • Relay Contacts: 3 NO/1 NC
  • Contact Material: AgCd O + 0.2 μmAu
Supplier's Site
Sheung Wan, Hong Kong
Safety Relays
56.OA11.2431C
Safety Relays 56.OA11.2431C
Safety Relays OA5611,24V, 3NO/1NC

Safety Relays OA5611,24V, 3NO/1NC

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 56.OA11.2431C 56.OA11.2431C 70075397 56.OA11.2431C
Product Name Safety Relays Relays Relay;E-Mech;Sfty;3 NO, 1 NC;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 400/250AC/DC;PCB Mnt Safety Relays
Mounting Socket or Plug-in Style PCBoard
NO 1 3
NC 1
Maximum Switching Current 10.00 amps 8.00 amps
AC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 70.2422 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Safety Relays - 56.O 70.0622 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Safety Relays - 56.O 70.2422 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details