The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads up to 30 A at 250 VAC and 110 VDC. It is available in panel-mount configurations with QC pins and mounting tabs (T4/T5 versions), and includes an IP67 epoxy-sealed variant. The part is RoHS compliant, with AgSnO2In2O3 contact material, 0.6 W coil power, Class B insulation, and operates from -55°C to 100°C. It meets UL 508 and UL 873 spacing requirements with 3.18 mm air clearance and 6.36 mm surface creepage. Mechanical life is 10^7 operations, and electrical life is 5×10^4 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24ST-T4-X670.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |