WAGO Relay module 2042-3004

Description
Relay module; Nominal input voltage: 24 VDC; 1 make contact; Limiting continuous current: 6 A; Railway; Green status indicator; Module width: 10 mm
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 VDC; 1 make contact; Limiting continuous current: 6 A; Railway; Green status indicator; Module width: 10 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 2042-3004 - WAGO
Germantown, WI, United States
Relay module
2042-3004
Relay module 2042-3004
Relay module; Nominal input voltage: 24 VDC; 1 make contact; Limiting continuous current: 6 A; Railway; Green status indicator; Module width: 10 mm

Relay module; Nominal input voltage: 24 VDC; 1 make contact; Limiting continuous current: 6 A; Railway; Green status indicator; Module width: 10 mm

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-2042-3004-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-2042-3004-ND
Power Relays, Over 2 Amps 2946-2042-3004-ND
General Purpose Relay 24VDC Coil Socketable

General Purpose Relay 24VDC Coil Socketable

Buy Now Datasheet
Relayfortjs;input24Vdc,output1No Rohs Compliant Wago - 52AC9114 - Newark, An Avnet Company
Chicago, IL, United States
Relayfortjs;input24Vdc,output1No Rohs Compliant Wago
52AC9114
Relayfortjs;input24Vdc,output1No Rohs Compliant Wago 52AC9114
RELAYFORTJS;INPUT24V DC,OUTPUT1NO ROHS COMPLIANT: YES

RELAYFORTJS;INPUT24VDC,OUTPUT1NO ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2042-3004 2946-2042-3004-ND 52AC9114
Product Name Relay module Power Relays, Over 2 Amps Relayfortjs;input24Vdc,output1No Rohs Compliant Wago
Mounting Pluggable module for TOPJOB ® S carrier terminal block Socketable
Relay Type General
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-507 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers
Time Delay Relay, Spst, 10S, 380Vac; Contact Voltage Vdc Wago - 29K1570 - Newark, An Avnet Company
Specs
Mounting DIN; DIN Rail
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 788-544 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers