The 56.OA03.2471 is an 8-pole safety relay module with 7 normally open and 1 normally closed force-guided contacts, rated for 10 A at 250 VDC or 400 VAC. It operates with a 24 VDC coil, has a module length of 103.6 mm (4.08 in), and mounts on 35 mm or 32 mm DIN rail. The contact material is AgSnO with a 0.2 µm gold plating. The device includes a coil voltage LED indicator, reverse polarity protection, surge suppression for DC coils, and complies with EN 50205, UL 94 V-0, VDE 0106 Protection Class II, and VDE 0110/Group C 250 VAC insulation. It meets IEC/EN 60204, EN 62061, and EN ISO 13849 safety standards.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA03.2471 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 10.00 amps |