The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It features a 12VDC coil with 0.6W power consumption, AgSnO2In2O3 contact material, and a dust cover enclosure. The T2 mounting type provides PCB and QC pins, with a must operate voltage of 9 VDC and must release voltage of 1.2 VDC. It meets UL 508 and UL 873 spacing requirements, has Class B insulation, operates from -55°C to 100°C, and is RoHS compliant. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a 30 A resistive load rating at 240 VAC and a mechanical life of 1×10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12CT-T2-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |