Altech Corp. Safety Relays 56.OA22.6033

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA22.6033 is a safety relay with force-guided contacts designed for use in safety circuits complying with IEC 60204 and EN ISO 13849. It features three normally open and three normally closed contacts, operates from 45.0 to 84.0 VDC, and has a coil resistance of 4500 Ω at rated voltage. The relay is mounted on a PCB with dimensions of 5.2 mm in width and 2.5 mm in height, as specified for the 3 NO/3 NC contact configuration. Its contact material options include AgSnO2 with 0.2 µm Au or AgNi10 with 0.2 µm or 5 µm Au for S-type variants.

Datasheet Summary
Powered by GS/AI

The 56.OA22.6033 is a safety relay with force-guided contacts designed for use in safety circuits complying with IEC 60204 and EN ISO 13849. It features three normally open and three normally closed contacts, operates from 45.0 to 84.0 VDC, and has a coil resistance of 4500 Ω at rated voltage. The relay is mounted on a PCB with dimensions of 5.2 mm in width and 2.5 mm in height, as specified for the 3 NO/3 NC contact configuration. Its contact material options include AgSnO2 with 0.2 µm Au or AgNi10 with 0.2 µm or 5 µm Au for S-type variants.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA22.6033 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA22.6033
Safety Relays 56.OA22.6033
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.OA22.6033
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
NC 1
Maximum Switching Current 8.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21.1122 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Safety Relays - 56.O 69.2420 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details