The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. It has a 1 Form A contact configuration, rated for 30 A at 250 VAC resistive loads and 2 HP at 240 VAC for motor loads. The part features IP67 epoxy sealing, Class F insulation, AgSnO2In2O3 contact material, and meets UL 508 and UL 873 spacing requirements. The coil operates at 110 VDC with a power consumption of 0.9 W, a must-operate voltage of 82.5 VDC, and a must-release voltage of 11 VDC. The operating temperature range is -55°C to 125°C for Class F, with an insulation resistance of 1,000 MΩ minimum at 500 VDC. The relay is RoHS compliant and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110SFT-T4-X67A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |