Churod Americas, Inc. 50A Miniature Power Latching Relay CHID series

Description
50A Latching relay
Request a Quote
Description
50A Latching relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHID series is a 50A miniature power relay with a PCB terminal, measuring 35mm × 16mm × 28mm. It features a 1 Form A and 1 Form B (SPST) contact arrangement, with AgSnO₂ main contacts and AgNi auxiliary contacts. The minimum contact gap is 2.25mm. It operates on 5 to 48V DC coil voltages with 2.1W coil power, supports 440V AC switching and 50A current, for a maximum switching power of 22,000VA. It meets UL/cUL, TUV, and CQC standards, and is RoHS and REACH SvHC compliant. Dielectric strength is 2,500V AC between open contacts and 4,000V AC between coil and main contacts. Operating temperature range is -40°C to +85°C. Mechanical endurance is 300,000 operations minimum.

Datasheet Summary
Powered by GS/AI

The CHID series is a 50A miniature power relay with a PCB terminal, measuring 35mm × 16mm × 28mm. It features a 1 Form A and 1 Form B (SPST) contact arrangement, with AgSnO₂ main contacts and AgNi auxiliary contacts. The minimum contact gap is 2.25mm. It operates on 5 to 48V DC coil voltages with 2.1W coil power, supports 440V AC switching and 50A current, for a maximum switching power of 22,000VA. It meets UL/cUL, TUV, and CQC standards, and is RoHS and REACH SvHC compliant. Dielectric strength is 2,500V AC between open contacts and 4,000V AC between coil and main contacts. Operating temperature range is -40°C to +85°C. Mechanical endurance is 300,000 operations minimum.

Suppliers

Company
Product
Description
Supplier Links
50A Miniature Power Latching Relay - CHID series - Churod Americas, Inc.
Wayne, PA, United States
50A Miniature Power Latching Relay
CHID series
50A Miniature Power Latching Relay CHID series
50A Latching relay

50A Latching relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHID series
Product Name 50A Miniature Power Latching Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
Approvals REACH SvHC compliance; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16-H series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details