Altech Corp. Safety Relays 56.OA12.6024

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA12.6024 is a safety relay with 2 normally open and 4 normally closed force-guided contacts, designed for safety circuits complying with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It operates at 60 VDC with a coil resistance of 3600 Ω ±10%, and features AgNi10 contact material with a 0.2 µm gold plating. The relay is designed for PCB mounting with specified solder-side footprints. It meets ISO 9001 quality standards and is certified for use in safety-related control systems.

Datasheet Summary
Powered by GS/AI

The 56.OA12.6024 is a safety relay with 2 normally open and 4 normally closed force-guided contacts, designed for safety circuits complying with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It operates at 60 VDC with a coil resistance of 3600 Ω ±10%, and features AgNi10 contact material with a 0.2 µm gold plating. The relay is designed for PCB mounting with specified solder-side footprints. It meets ISO 9001 quality standards and is certified for use in safety-related control systems.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA12.6024 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA12.6024
Safety Relays 56.OA12.6024
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.OA12.6024
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
NC 1
Maximum Switching Current 8.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 70.1231 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Safety Relays - 56.OA11.1131S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA01.2431N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers