The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, available in 1 form A or 1 form C contact configurations with PCB and quick connect pin options. It has a 250 VAC rating, supports switching up to 10,000 VA, and meets UL 508 and UL 873 spacing requirements with 3.18 mm through air and 6.36 mm over surface clearance. The relay features AgCdO or AgSnOInO contacts with optional gold plating, operates with a 0.6 W or 0.9 W coil, and is rated for -55°C to 100°C operating temperature. It complies with RoHS and has IP67 epoxy sealed versions available. The part is insulated to UL Class F and has a mechanical life of 10^7 operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-24S-OT3-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |