Churod Americas, Inc. 70A Automotive Relay CHAF7 Series

Description
70A Automotive Relay
Request a Quote
Description
70A Automotive Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHAF7 Series is a 70A automotive relay with a 1 Form A contact arrangement, designed for high-current applications such as defoggers, air conditioners, and ABS systems. It supports 12VDC or 24VDC coil voltages with 1.6W or 1.8W coil power. Contacts are silver alloy, rated for 70A at 14VDC and 1120W maximum switching power. Operate and release times are 10ms max., with mechanical endurance of 10 million operations and electrical endurance of 100,000 operations under rated load. Insulation resistance is 100MΩ min. at 500VDC; dielectric strength is 500VAC between coil and contacts and between open contacts. Operating temperature ranges from -40°C to +125°C. Available with QC or PCB terminals and vented or sealed enclosures. Weight is approximately 43g. Complies with RoHS and ELV directives.

Datasheet Summary
Powered by GS/AI

The CHAF7 Series is a 70A automotive relay with a 1 Form A contact arrangement, designed for high-current applications such as defoggers, air conditioners, and ABS systems. It supports 12VDC or 24VDC coil voltages with 1.6W or 1.8W coil power. Contacts are silver alloy, rated for 70A at 14VDC and 1120W maximum switching power. Operate and release times are 10ms max., with mechanical endurance of 10 million operations and electrical endurance of 100,000 operations under rated load. Insulation resistance is 100MΩ min. at 500VDC; dielectric strength is 500VAC between coil and contacts and between open contacts. Operating temperature ranges from -40°C to +125°C. Available with QC or PCB terminals and vented or sealed enclosures. Weight is approximately 43g. Complies with RoHS and ELV directives.

Suppliers

Company
Product
Description
Supplier Links
70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Wayne, PA, United States
70A Automotive Relay
CHAF7 Series
70A Automotive Relay CHAF7 Series
70A Automotive Relay

70A Automotive Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHAF7 Series
Product Name 70A Automotive Relay
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details