The 56.OA22.4851 is a safety relay with 5 normally open and 1 normally closed force-guided contacts, designed for use in safety-critical control systems. It operates with a 48 VDC coil voltage, with a range of 36.0 to 67.2 VDC, and has a coil resistance of 2880 Ω. The relay features PCB mounting with a footprint dimension of 5.2 mm width by 2.5 mm depth. It complies with DIN EN 50205, IEC/EN 61810, IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. The contact material is specified as AgSnO2 + 0.2 µm Au for the S-type variant, which this part supports.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA22.4851 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |